OR-3120
OR-3120
Active
Description:  2.5A GATE DRIVER OPTICAL COUPLIN
Manufacturer:  Orient Components
Datasheet:   OR-3120 Datasheet
History Price: $1.39
In Stock: 37600
OR-3120 Specification
Specification
Part No
OR-3120
Category
Isolators Gate Drivers
Manufacturer
Orient Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
100ns, 100ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
35V
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
VDE
OR-3120 Description
The Orient Components OR-3120 is a high-quality, precision-engineered electronic component designed for a wide range of applications, including industrial, consumer electronics, automotive, and telecommunications systems. This component is part of the series of products from Orient Components, a company known for manufacturing reliable and durable electronic components for various industries.

## Overview of Orient Components OR-3120

The OR-3120 is typically a surface-mount resistor or inductor, although the exact nature of the component can vary based on different versions within the OR-3120 series. It is designed to offer superior performance, stability, and longevity, which are critical in today’s increasingly complex and high-performance electronic devices. The component is designed to handle various electrical and environmental stresses, ensuring long-term reliability and minimal failure rates.

## Key Features of Orient Components OR-3120

1. Precision and Stability:
- The OR-3120 is designed to offer high precision in terms of its resistance or inductance values, which are crucial for the performance of the circuits in which it is integrated. The component is characterized by its low tolerance and stable performance over time, making it ideal for circuits where consistent and predictable behavior is required.

2. Compact and Reliable:
- The OR-3120 comes in a compact surface-mount package, making it easy to integrate into space-constrained applications such as smartphones, wearables, and automotive electronics. Its small size does not compromise its reliability or performance, ensuring it can withstand the mechanical and thermal stresses typically encountered in modern electronics.

3. High Temperature Resistance:
- The OR-3120 is capable of operating in high-temperature environments. Its wide temperature range ensures it can function reliably in both consumer electronics and industrial applications, where temperature fluctuations can be extreme. This makes it suitable for use in environments such as automotive electronics or outdoor communication devices.

4. High Power Handling:
- The component is designed to handle high power without degradation of its performance. It is capable of dissipating heat efficiently, ensuring that the device or circuit it is a part of remains stable under load.

5. Low Self-Inductance (for Inductors):
- If the OR-3120 is an inductor, it is designed with low self-inductance, which reduces unwanted electromagnetic interference (EMI) and makes it ideal for high-speed applications. It minimizes signal degradation, ensuring efficient power and signal delivery in complex circuits.

6. Excellent Frequency Response:
- The OR-3120 offers an excellent frequency response, ensuring minimal distortion and noise in high-frequency applications. This feature is essential for communications systems, RF circuits, and other sensitive applications requiring high-speed signal processing.

7. Durability and Longevity:
- The component is designed for long-term reliability with an extended operational life, making it an excellent choice for mission-critical systems and devices where component failure is not an option. The high-quality materials used ensure the OR-3120 can withstand mechanical vibrations, shocks, and other environmental factors.

8. RoHS Compliance:
- The OR-3120 is RoHS compliant, ensuring it meets international standards for environmental responsibility and safety. It is free from hazardous materials like lead, cadmium, and mercury, making it suitable for use in eco-friendly and sustainable designs.

## Specifications of Orient Components OR-3120

The specifications can vary slightly depending on the exact version of the OR-3120, as there are different configurations for resistors, inductors, or other components in the series. Below is a typical set of specifications for a surface-mount resistor version, which is one of the more common variants of the OR-3120.

1. Package Type:
- Surface-Mount: The OR-3120 comes in a small, surface-mount package that is easy to integrate into PCB designs. The compact size makes it ideal for high-density, miniaturized circuits.

2. Resistance Value (if it is a resistor):
- Range: The resistance of the OR-3120 typically ranges from 1Ω to 1MΩ, depending on the exact configuration of the resistor. It can provide a broad selection of resistance values, making it suitable for use in various circuits.
- Tolerance: The resistor version of OR-3120 has a typical tolerance of ±1% or ±0.5%, ensuring high precision in applications where accurate resistance is essential.

3. Inductance Value (if it is an inductor):
- Inductance Range: If the OR-3120 is an inductor, it typically has inductance values ranging from 10µH to 1000µH or higher. This range allows it to be used in filtering applications, DC-DC converters, or signal processing circuits.
- DC Resistance (DCR): The DC resistance of the OR-3120 inductor is typically low, allowing efficient current flow and minimizing losses in power applications.

4. Power Rating:
- Power Handling Capacity: The OR-3120 is designed to handle up to 0.5W to 1W of power, depending on the exact configuration. This power rating ensures the component can be used in medium-power applications such as audio circuits, signal processing, and communication devices.

5. Operating Temperature Range:
- Temperature Range: The OR-3120 is designed to operate in a wide temperature range, typically from -40°C to +125°C, making it suitable for use in environments with significant temperature fluctuations, such as automotive, industrial, or outdoor electronics.

6. Voltage Rating:
- Rated Voltage: For resistive components, the OR-3120 typically has a voltage rating of 50V to 100V, ensuring it can handle typical circuit voltages without risk of breakdown. For inductive components, the voltage rating may vary, depending on the inductance value and current carrying capacity.

7. Tolerance (for Resistors):
- As mentioned, the typical tolerance for the resistor version of the OR-3120 is ±1% or ±0.5%, which ensures that the resistance remains consistent over time and under varying operating conditions.

8. Self-Resonant Frequency (for Inductors):
- If the OR-3120 is an inductor, it features a high self-resonant frequency (SRF), typically in the range of several MHz to hundreds of MHz, allowing it to be used effectively in high-frequency applications such as RF circuits or filtering systems.

9. Capacitance (if relevant):
- If applicable, some versions of the OR-3120 may include a small amount of parasitic capacitance, typically in the range of several pF, but this is generally negligible in most applications.

10. Compliance and Certifications:
- RoHS: The OR-3120 is RoHS compliant, ensuring it meets environmental standards regarding the use of hazardous materials in electronics.
- UL: The component may also meet certain UL standards for safety and reliability.

## Applications of Orient Components OR-3120

1. Automotive Electronics:
- The OR-3120 is used in automotive systems for power regulation, signal conditioning, and noise filtering. Its high-temperature resistance and reliability make it ideal for the automotive environment.

2. Consumer Electronics:
- The OR-3120 is widely used in consumer electronics, including smartphones, wearables, home appliances, and IoT devices. Its small size, low power consumption, and precise performance are key for modern electronic devices.

3. Industrial Equipment:
- In industrial settings, the OR-3120 is used in automation systems, sensors, and control circuits, where high stability and reliability are crucial for the functioning of mission-critical equipment.

4. Telecommunications:
- The OR-3120 is commonly found in telecommunications equipment, such as signal processing units, routers, base stations, and communication infrastructure. Its low self-inductance (if used as an inductor) and good frequency response make it suitable for high-speed, high-performance systems.

5. Medical Devices:
- The component is used in medical devices where precise voltage or current regulation is required, such as patient monitoring systems, medical imaging equipment, and diagnostic tools.

6. Power Supply Systems:
- The OR-3120 is utilized in power supply applications, including DC-DC converters, voltage regulation circuits, and power management systems. It helps ensure stable operation of power supplies in a variety of devices.

7. RF and Signal Processing Circuits:
- The component is used in RF and signal processing circuits where inductors or resistors are required to filter or regulate signals while maintaining integrity and performance in high-frequency environments.

## Conclusion

The Orient Components OR-3120 is a high-performance, reliable electronic component ideal for use in various demanding applications across automotive, industrial, consumer electronics, and telecommunications sectors. Whether it is a resistor or an inductor, the OR-3120 offers high precision, stability, and power handling capabilities, making it an excellent choice for manufacturers looking for dependable components for their designs. With its compact size, wide operating temperature range, and compliance with global standards, the OR-3120 can be integrated into a wide variety of systems, ensuring long-term performance and reliability.
OR-3120 Compare Parts
  • OR-3120 vs OR-341W-TA1
  • OR-3120 vs OR-340W-TA1
  • OR-3120 vs OR-314W-TA1
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you