☰
PC452
PC452
Obsolete
Description:  OPTOISOLATOR 3.75KV DARL 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC452 Datasheet
History Price: Obsolete
In Stock: 27520
PC452 vs PC457L0YIP
Part No
Series
-
OPIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
19% @ 16mA
Current Transfer Ratio (Max)
-
50% @ 16mA
Turn On / Turn Off Time (Typ)
-
200ns, 400ns
Rise / Fall Time (Typ)
100µs, 20µs
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
350V
20V
Current - Output / Channel
150mA
8mA
Voltage - Forward (Vf) (Typ)
1.2V
1.7V
Current - DC Forward (If) (Max)
50 mA
25 mA
Vce Saturation (Max)
1.2V
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
4-SMD
5-MFP