☰
PC457L0YIP
PC457L0YIP
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 6-SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC457L0YIP Datasheet
History Price: Obsolete
In Stock: 19060
PC457L0YIP Specification
Specification
Part No
PC457L0YIP
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
200ns, 400ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-MFP
PC457L0YIP PDF Datasheet
PC457L0YIP Related Parts
PC451
PC451
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452TJ0000F
PC452TJ0000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC450T11
PC450T11
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452
PC452
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC4H520NIP
PC4H520NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H520NIP0F
PC4H520NIP0F
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H510NIP
PC4H510NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV TRANS 4SMD
PC457S0NIP0F
PC457S0NIP0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 8SO
PC457L0YIT0F
PC457L0YIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0NIT0F
PC457L0NIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0NIP
PC457L0NIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
PC451J00000F
PC451J00000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC457L0YIP Compare Parts
  • PC457L0YIP vs PC457L0NIP0F
  • PC457L0YIP vs PC452J00000F
  • PC457L0YIP vs PC451J00000F
  • PC457L0YIP vs PC457L0NIP
  • PC457L0YIP vs PC457L0NIT0F
  • PC457L0YIP vs PC457L0YIT0F
  • PC457L0YIP vs PC457S0NIP0F
  • PC457L0YIP vs PC4H510NIP
  • PC457L0YIP vs PC4H520NIP0F
  • PC457L0YIP vs PC4H520NIP
  • PC457L0YIP vs PC452
  • PC457L0YIP vs PC450T11
  • PC457L0YIP vs PC452TJ0000F
  • PC457L0YIP vs PC451
  • PC457L0YIP vs PC4N250NSZX
  • PC457L0YIP vs PC457LTYIP0F
  • PC457L0YIP vs PC4N250YSZX
  • PC457L0YIP vs PC4N260NSZX
  • PC457L0YIP vs PC4N260YSZX
  • PC457L0YIP vs PC4N270NSZX
  • PC457L0YIP vs PC4N270YSZX
  • PC457L0YIP vs PC4N280NSZX
  • PC457L0YIP vs PC4N280YSZX
  • PC457L0YIP vs PC4N290NSZX
  • PC457L0YIP vs PC4N300YSZX
  • PC457L0YIP vs PC4N290YSZX
  • PC457L0YIP vs PC4N370YSZX
  • PC457L0YIP vs PC4N320NSZX
  • PC457L0YIP vs PC4N320YSZX
  • PC457L0YIP vs PC4N330NSZX
  • PC457L0YIP vs PC4N330YSZX
  • PC457L0YIP vs PC4N350NSZX
  • PC457L0YIP vs PC4N350YSZX
  • PC457L0YIP vs PC4N360NSZX
  • PC457L0YIP vs PC4N370NSZX
  • PC457L0YIP vs PC4N300NSZX
  • PC457L0YIP vs PC4N360YSZX
  • PC457L0YIP vs PC451TJ0000F
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you