☰
PC457L0YIP
PC457L0YIP
Obsolete
Description:  OPTOISO 3.75KV TRANSISTOR 6-SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC457L0YIP Datasheet
History Price: Obsolete
In Stock: 39240
PC457L0YIP vs PC451
Part No
Series
OPIC
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
40% @ 5mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 400ns
-
Rise / Fall Time (Typ)
-
4µs, 5µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
350V
Current - Output / Channel
8mA
50mA
Voltage - Forward (Vf) (Typ)
1.7V
1.2V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-55 ℃ ~ 85 ℃
-25 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
4-SMD, Gull Wing
Supplier Device Package
5-MFP
4-SMD