Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
10% @ 1mA
130% @ 5mA
Current Transfer Ratio (Max)
100% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-, 650µs (Max)
-
Rise / Fall Time (Typ)
7µs, 6µs
4µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
8-DIP