☰
PC818I
PC818I
Obsolete
Description:  OPTOISOLATOR 5KV TRANS 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC818I Datasheet
History Price: $0.3
In Stock: 21680
PC818I Specification
Specification
Part No
PC818I
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
10% @ 1mA
Current Transfer Ratio (Max)
100% @ 1mA
Turn On / Turn Off Time (Typ)
-, 650µs (Max)
Rise / Fall Time (Typ)
7µs, 6µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
4-SMD
PC818I PDF Datasheet
PC818I Related Parts
PC81105NSZ
PC81105NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ0F
PC81103NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81103NSZ
PC81103NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ0F
PC81102NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81102NSZ
PC81102NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ0F
PC81101NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81101NSZ
PC81101NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC81100NSZ0F
PC81100NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC810I
PC810I
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4SMD
PC81100NSZ
PC81100NSZ
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
PC853XJ0000F
PC853XJ0000F
Sharp Microelectronics
OPTOISOLATOR 5KV DARL 4DIP
PC8Q51
PC8Q51
Sharp Microelectronics
OPTOISOLATOR 5KV 4CH 16-DIP
PC818I Compare Parts
  • PC818I vs PC817X1NIP0F
  • PC818I vs PC817X1NIP1B
  • PC818I vs PC817X1NSZ0F
  • PC818I vs PC817X4NIP0F
  • PC818I vs PC817X4NIP1B
  • PC818I vs PC817X4NSZ0F
  • PC818I vs PC81716NSZ0X
  • PC818I vs PC817X0NIP1B
  • PC818I vs PC817XNNIP0F
  • PC818I vs PC817XNNIP1B
  • PC818I vs PC817XNNSZ0F
  • PC818I vs PC817XNNSZ1B
  • PC818I vs PC817X7NSZ0F
  • PC818I vs PC81716NIP0X
  • PC818I vs PC81716NIP1H
  • PC818I vs PC81713NIP0X
  • PC818I vs PC81710NIP1H
  • PC818I vs PC817X7NSZ1B
  • PC818I vs PC817X2NIP0F
  • PC818I vs PC817X2NIP1B
  • PC818I vs PC817X2NSZ0F
  • PC818I vs PC817X3NIP0F
  • PC818I vs PC817X3NIP1B
  • PC818I vs PC81713NSZ0X
  • PC818I vs PC81710NIP0X
  • PC818I vs PC81710NSZ0X
  • PC818I vs PC81712NSZ0X
  • PC818I vs PC817X3NSZ0F
  • PC818I vs PC852XNYSZ0F
  • PC818I vs PC851XNNSZ0F
  • PC818I vs PC851XNNSZ1H
  • PC818I vs PC852XNNIP0F
  • PC818I vs PC852XNNIP1H
  • PC818I vs PC852XNNSZ1H
  • PC818I vs PC853XNNSZ0F
  • PC818I vs PC852XNNSZ0F
  • PC818I vs PC81710NIP1B
  • PC818I vs PC817X1NSZ1B
  • PC818I vs PC817X2CSP9F
  • PC818I vs PC817X4NSZ1B
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund