PC923X11
PC923X11
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC923X11 Datasheet
History Price: Obsolete
In Stock: 32400
PC923X11 vs PC924L0NSZ0F
Series
OPIC
OPIC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
2µs, 2µs
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
200ns, 200ns
200ns, 200ns
Current - Output High, Low
-
-
Current - Peak Output
400mA
600mA
Voltage - Forward (Vf) (Typ)
1.6V
1.2V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-20 ℃ ~ 80 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
-
UR