PC923X11
PC923X11
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC923X11 Datasheet
History Price: Obsolete
In Stock: 38560
PC923X11 Specification
Specification
Part No
PC923X11
Category
Isolators Gate Drivers
Manufacturer
Sharp Microelectronics
Series
OPIC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
200ns, 200ns
Current - Output High, Low
-
Current - Peak Output
400mA
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
-
PC923X11 PDF Datasheet
PC923X11 Related Parts
PC929J00000F
PC929J00000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC928J00000F
PC928J00000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC923L0YSZ0F
PC923L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC923X
PC923X
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC923L0NSZ0F
PC923L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC924L0NSZ0F
PC924L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC924L0YSZ0F
PC924L0YSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC925L0NSZ0F
PC925L0NSZ0F
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PC929PYJ000F
PC929PYJ000F
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC928
PC928
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC929
PC929
Sharp Microelectronics
OPTOISO 4KV 1CH GATE DRVR 14SMT
PC923XI
PC923XI
Sharp Microelectronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PC923X11 Description
The Sharp Microelectronics PC923X11 is a high-performance optocoupler designed for various applications requiring electrical isolation between different parts of a system. This device is particularly useful in environments where signal integrity and safety are paramount, such as in industrial automation, power supplies, and communication systems. The PC923X11 is known for its reliability, speed, and compact design, making it a popular choice among engineers and designers.

## Key Specifications:

1. Isolation Voltage:
- The PC923X11 offers a high isolation voltage of up to 5,000 Vrms. This level of isolation ensures that the input and output sides of the device are electrically separated, providing safety and protection against voltage spikes and transients.

2. Input Type:
- The device features a photodiode input, which is sensitive to light emitted from the internal LED. This configuration allows for efficient signal transmission while maintaining electrical isolation.

3. Output Type:
- The output of the PC923X11 is a phototransistor, which can switch on and off in response to the input signal. This output configuration is suitable for driving loads in various applications, including microcontrollers and other digital circuits.

4. Operating Temperature Range:
- The PC923X11 is designed to operate within a wide temperature range, typically from -40°C to +100°C. This makes it suitable for use in harsh environments where temperature fluctuations can occur.

5. Speed and Response Time:
- The device boasts a fast switching speed, with a rise time of approximately 15 µs and a fall time of about 10 µs. This rapid response time is essential for applications requiring high-speed data transmission and processing.

6. Forward Current:
- The recommended forward current for the input LED is typically around 10 mA. This current level ensures optimal performance while minimizing power consumption.

7. Collector-Emitter Voltage:
- The maximum collector-emitter voltage (V_CE) for the output phototransistor is rated at 80 V. This allows the device to handle a variety of load conditions without risk of damage.

8. Current Transfer Ratio (CTR):
- The PC923X11 features a current transfer ratio (CTR) of 50% to 600% at a forward current of 10 mA. This high CTR indicates that the output current can be significantly higher than the input current, making it effective for driving larger loads.

9. Package Type:
- The device is available in a compact DIP (Dual In-line Package) form factor, which facilitates easy integration into printed circuit boards (PCBs). The small size helps save space in designs where real estate is limited.

10. Applications:
- The PC923X11 is suitable for a wide range of applications, including:
- Industrial automation systems
- Power supply circuits
- Signal isolation in communication systems
- Microcontroller interfacing
- Data acquisition systems

## Conclusion:

The Sharp Microelectronics PC923X11 is a versatile and reliable optocoupler that provides excellent electrical isolation and fast switching capabilities. With its high isolation voltage, wide operating temperature range, and compact design, it is well-suited for various applications in industrial and consumer electronics. Engineers and designers can leverage the PC923X11 to enhance the safety and performance of their systems, ensuring robust operation in demanding environments.
PC923X11 Compare Parts
  • PC923X11 vs PC924L0YSZ0F
  • PC923X11 vs PC924L0NSZ0F
  • PC923X11 vs PC923L0NSZ0F
  • PC923X11 vs PC923X
  • PC923X11 vs PC923L0YSZ0F
  • PC923X11 vs PC928J00000F
  • PC923X11 vs PC929J00000F
  • PC923X11 vs PC925L0NIP0F
  • PC923X11 vs PC923XI
  • PC923X11 vs PC929
  • PC923X11 vs PC928
  • PC923X11 vs PC929PYJ000F
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund