PC928J00000F
PC928J00000F
Obsolete
Description:  OPTOISO 4KV 1CH GATE DRVR 14SMT
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 33200
PC928J00000F vs PC923X11
Series
OPIC
OPIC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
4000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
1.5kV/µs
Propagation Delay tpLH / tpHL (Max)
2µs, 2µs
500ns, 500ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
200ns, 200ns
200ns, 200ns
Current - Output High, Low
-
-
Current - Peak Output
400mA
400mA
Voltage - Forward (Vf) (Typ)
1.2V
1.6V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-25 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.256", 6.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SMT
8-DIP
Approval Agency
UR
-