PS2502-4-A
PS2502-4-A
Not For New Designs
Description:  OPTOISO 5KV 4CH DARLINGTON 16DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2502-4-A Datasheet
History Price: $3.37
In Stock: 9600
PS2502-4-A vs PS2502-1-A
Series
NEPOC
NEPOC
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Number of Channels
4
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
200% @ 1mA
200% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 100µs
100µs, 100µs
Input Type
DC
DC
Output Type
Darlington
Darlington
Voltage - Output (Max)
40V
40V
Current - Output / Channel
160mA
200mA
Voltage - Forward (Vf) (Typ)
1.17V
1.17V
Current - DC Forward (If) (Max)
80 mA
80 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
4-DIP