PS2502-4-A
PS2502-4-A
Not For New Designs
Description:  OPTOISO 5KV 4CH DARLINGTON 16DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2502-4-A Datasheet
History Price: $3.37
In Stock: 9600
PS2502-4-A Specification
Specification
Part No
PS2502-4-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
200% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
100µs, 100µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
40V
Current - Output / Channel
160mA
Voltage - Forward (Vf) (Typ)
1.17V
Current - DC Forward (If) (Max)
80 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
PS2502-4-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2502-4-A Description
The Renesas Electronics PS2502-4-A is a high-performance optocoupler designed for various applications requiring electrical isolation and signal transmission. This device is part of Renesas%27s extensive range of optoelectronic components, which are widely used in industrial, automotive, and consumer electronics. The PS2502-4-A is particularly known for its reliability, speed, and compact design, making it suitable for a variety of applications, including data communication, power supply, and control systems. Below is a detailed overview of the PS2502-4-A, including its specifications, features, and potential applications.

## Overview

The PS2502-4-A is a phototransistor optocoupler that provides electrical isolation between its input and output. It consists of a light-emitting diode (LED) and a phototransistor, which are optically coupled but electrically isolated. This isolation is crucial in protecting sensitive components from high voltages and noise, making the PS2502-4-A an essential component in many electronic systems.

## Key Features

1. High Isolation Voltage: The PS2502-4-A offers a high isolation voltage, typically around 5,000 Vrms, ensuring robust protection against electrical noise and transients.

2. Fast Switching Speed: The device features a fast switching speed, with a rise time of approximately 10 µs and a fall time of about 5 µs, making it suitable for high-speed applications.

3. Wide Operating Temperature Range: The PS2502-4-A is designed to operate over a wide temperature range, from -40 °C to +100 °C, allowing it to be used in various environmental conditions.

4. Compact Package: The optocoupler is available in a compact DIP-4 package, which saves space on printed circuit boards (PCBs) and facilitates easy integration into designs.

5. Low Input Current: The device requires a low input current to operate, which helps in reducing power consumption and improving overall efficiency.

6. High Gain: The PS2502-4-A provides a high current transfer ratio (CTR), ensuring effective signal transmission from the input to the output.

## Specifications

- Isolation Voltage: 5,000 Vrms (minimum)
- Input Current (I_F): 5 mA (typical)
- Output Collector Current (I_C): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (at I_F = 5 mA)
- Rise Time (t_r): 10 µs (typical)
- Fall Time (t_f): 5 µs (typical)
- Operating Temperature Range: -40 °C to +100 °C
- Storage Temperature Range: -55 °C to +125 °C
- Package Type: DIP-4 (Dual In-line Package)
- Dimensions: Approximately 10.16 mm x 7.62 mm x 5.08 mm

## Applications

The Renesas PS2502-4-A is suitable for a wide range of applications, including:

- Data Communication: Used in communication systems to transmit data while providing electrical isolation between different parts of the system.
- Power Supply Circuits: Commonly employed in switch-mode power supplies (SMPS) to provide feedback and control while maintaining isolation.
- Industrial Automation: Utilized in industrial control systems for signal isolation and noise reduction, ensuring reliable operation in harsh environments.
- Consumer Electronics: Integrated into various consumer devices for signal isolation, enhancing safety and performance.
- Automotive Applications: Suitable for automotive electronics where isolation is required to protect sensitive components from high voltages.

## Conclusion

The Renesas Electronics PS2502-4-A is a reliable and efficient optocoupler that meets the demands of modern electronic applications. With its high isolation voltage, fast switching speed, and wide operating temperature range, it provides a robust solution for signal transmission and electrical isolation. Its compact design and low input current requirements make it an excellent choice for engineers and developers looking to create innovative and reliable products in industrial, automotive, and consumer electronics sectors.
PS2502-4-A Compare Parts
  • PS2502-4-A vs PS2805C-1-A
  • PS2502-4-A vs PS2811-4-A
  • PS2502-4-A vs PS2815-1-A
  • PS2502-4-A vs PS2833-1-A
  • PS2502-4-A vs PS2805A-4-A
  • PS2502-4-A vs PS2805C-4-A
  • PS2502-4-A vs PS2805A-1-A
  • PS2502-4-A vs PS2513-1-A
  • PS2502-4-A vs PS2502L-1-F3-A
  • PS2502-4-A vs PS2501-4-A
  • PS2502-4-A vs PS2501AL-1-F3-A
  • PS2502-4-A vs PS2501L-1-A
  • PS2502-4-A vs PS2501L-1-F3-A
  • PS2502-4-A vs PS2501L-4-A
  • PS2502-4-A vs PS2502-1-A
  • PS2502-4-A vs PS2502L-1-A
  • PS2502-4-A vs PS2502L-4-A
  • PS2502-4-A vs PS2503L-1-F3-A
  • PS2502-4-A vs PS2505-1-A
  • PS2502-4-A vs PS2505-4-A
  • PS2502-4-A vs PS2505L-1-F3-A
  • PS2502-4-A vs PS2501-1-A
  • PS2502-4-A vs PS2513L-1-A
  • PS2502-4-A vs PS2911-1-V-F3-L-AX
  • PS2502-4-A vs PS2913-1-V-F3-K-AX
  • PS2502-4-A vs PS2915-1-AX
  • PS2502-4-A vs PS2913-1-F3-K-AX
  • PS2502-4-A vs PS2833-4-A
  • PS2502-4-A vs PS2911-1-AX
  • PS2502-4-A vs PS2911-1-F3-L-AX
  • PS2502-4-A vs PS2505L-4-A
  • PS2502-4-A vs PS2801C-1-A
  • PS2502-4-A vs PS2806-1-F3-A
  • PS2502-4-A vs PS2806-4-F3-A
  • PS2502-4-A vs PS2841-4A-AX
  • PS2502-4-A vs PS2802-1-A
  • PS2502-4-A vs PS2802-4-A
  • PS2502-4-A vs PS2805-1-F3-A
  • PS2502-4-A vs PS2805-4-A
  • PS2502-4-A vs PS2806-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.