Status
Not For New Designs
Not For New Designs
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
200% @ 1mA
Current Transfer Ratio (Max)
400% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 5µs
200µs, 200µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
40V
40V
Current - Output / Channel
40mA
100mA
Voltage - Forward (Vf) (Typ)
1.15V
1.1V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
16-SSOP