☰
PS2802-4-A
PS2802-4-A
Not For New Designs
Description:  OPTOISOLTR 2.5KV 4CH DARL 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS2802-4-A Datasheet
History Price: $7.18
In Stock: 2000
PS2802-4-A Specification
Specification
Part No
PS2802-4-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Strip
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
200% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
200µs, 200µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
40V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
PS2802-4-A Related Parts
PS2581L2-E3-A
PS2581L2-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2561DL2-1Y-V-E3-A
PS2561DL2-1Y-V-E3-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2503-4-A
PS2503-4-A
Renesas Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
PS2506-1-A
PS2506-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4DIP
PS2562L-1-A
PS2562L-1-A
Renesas Electronics
OPTOISOLATOR 5KV DARL 4SMD
PS2501A-1-Q-A
PS2501A-1-Q-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-F3-W-A
PS2501AL-1-F3-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-L-A
PS2501AL-1-F3-L-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-H-A
PS2501AL-1-F3-H-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2501AL-1-F3-A
PS2501AL-1-F3-A
Renesas Electronics
PS2501AL-1 - DC Input Single
PS2501A-1-W-A
PS2501A-1-W-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4DIP
PS2501AL-1-P-A
PS2501AL-1-P-A
Renesas Electronics
OPTOISOLATOR 5KV TRANS 4SMD
PS2802-4-A Description
Introduction to the Renesas Electronics PS2802-4-A

The Renesas Electronics PS2802-4-A is a high-performance optocoupler designed for signal isolation between high-voltage and low-voltage circuits, particularly in industrial, automotive, and communication applications. As a part of the PS2802 series, this device is a quad-channel optocoupler, featuring four independent optically coupled channels in a single package. The PS2802-4-A is built to offer high-speed switching and low power consumption, making it ideal for use in environments where reliable isolation and signal integrity are essential.

Optocouplers like the PS2802-4-A are critical components in applications where electrical isolation is necessary to protect sensitive circuits from noise, voltage spikes, or high-voltage transients. The PS2802-4-A is designed to provide robust performance under various operating conditions, ensuring stable and safe operation for modern electronic systems.

Key Specifications of the PS2802-4-A

* Number of Channels: 4 (Quad optocoupler)
* Input-Output Isolation Voltage: 5 kV
* Forward Current (IF): 20 mA (Maximum)
* Collector-Emitter Voltage (VCE): 80 V (Maximum)
* Operating Temperature Range: -40°C to +85°C
* Output Type: Phototransistor
* Isolation Resistance: 10^12 Ω (typical)
* Turn-On Time (Ton): 100 ns (maximum)
* Turn-Off Time (Toff): 300 ns (maximum)
* Total Power Consumption: 40 mW (typical)
* Package Type: 16-pin DIP (Dual In-line Package) or Surface-Mount (SMD) options
* Safety Approvals: UL, CSA, and VDE certified
* CTR (Current Transfer Ratio): 50% to 600% (typical)
* Reflow Soldering Temperature: 260°C (maximum for 10 seconds)

Optical Isolation and Signal Integrity

One of the primary features of the PS2802-4-A is its excellent input-output isolation capability, providing a high isolation voltage of up to 5 kV. This ensures that high-voltage spikes or transients do not affect the low-voltage circuits, making the optocoupler ideal for isolating microcontrollers, sensors, and communication circuits in industrial and automotive systems.

The device uses phototransistor output technology, which provides high-speed switching and reliable signal transmission. The current transfer ratio (CTR) of 50% to 600% ensures that the optocoupler can handle varying input current levels while maintaining consistent output performance. The high CTR offers improved signal fidelity, making it suitable for applications requiring accurate data transmission.

High-Speed Performance

The PS2802-4-A features fast switching times, with a turn-on time (Ton) of up to 100 ns and a turn-off time (Toff) of up to 300 ns, ensuring quick response times and minimal delays between the input and output signals. This makes the PS2802-4-A suitable for high-speed data transmission applications where timing is critical, such as in communication and control systems.

Additionally, the optocoupler's high-speed performance is beneficial in reducing overall system latency, especially in applications such as motor control, signal isolation in power supplies, and fast data transfer in telecommunications.

Low Power Consumption

The PS2802-4-A operates with a low power consumption of 40 mW (typical), which helps reduce the thermal load in systems and contributes to energy efficiency. This feature is important for applications in battery-powered or energy-sensitive devices where minimizing power draw is essential for prolonging battery life and optimizing system performance.

Wide Operating Temperature Range

The device is designed to operate over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where components are exposed to extreme environmental conditions. The ability to function reliably in such temperature ranges is essential for devices used in outdoor, automotive, and industrial control environments, ensuring stability and longevity in real-world applications.

Enhanced Reliability and Safety

The PS2802-4-A is built for high reliability and safety, with an isolation resistance of 10^12 Ω (typical), which ensures that there is minimal leakage current between the input and output, contributing to the overall safety of the system. It has also been certified by major safety standards organizations, including UL, CSA, and VDE, ensuring compliance with international safety and quality standards.

The optocoupler's 5 kV isolation also ensures protection against high-voltage transients or noise that may be present in the system, offering protection for sensitive control systems and preventing damage to low-voltage circuits.

Package and Mounting Options

The PS2802-4-A is available in a 16-pin Dual In-line Package (DIP) as well as surface-mount options, providing flexibility for different types of board designs. The choice of package makes it suitable for both through-hole and surface-mount assembly processes, allowing the component to be used in a variety of designs, from through-hole boards to more compact surface-mount systems.

The device is also designed to be compatible with reflow soldering processes, with a maximum reflow soldering temperature of 260°C for up to 10 seconds, making it easy to integrate into automated PCB assembly lines.

Applications of the PS2802-4-A

The PS2802-4-A is highly versatile and can be used in a wide range of applications, including:

* Industrial Control Systems: The optocoupler is ideal for isolating control signals between high-voltage and low-voltage circuits in motor control systems, PLCs (Programmable Logic Controllers), and industrial equipment.
* Automotive Systems: It is commonly used in automotive electronics for isolating signals between different circuits, ensuring safe operation in environments with high electromagnetic interference (EMI) and voltage spikes.
* Communication Equipment: The PS2802-4-A can be used to isolate signal lines in communication systems, providing protection against voltage surges and ensuring accurate data transmission.
* Power Supplies: It is often used in switching power supplies to isolate control and feedback signals, enhancing the stability and reliability of the power conversion process.
* Home Appliances and Consumer Electronics: In systems such as home automation, smart appliances, and consumer devices, the optocoupler helps isolate signals and protects sensitive components from voltage transients.

Conclusion

The Renesas Electronics PS2802-4-A is a highly reliable and efficient optocoupler that provides excellent isolation, high-speed switching, and low power consumption. Its ability to handle high voltages while maintaining precise signal integrity makes it an ideal choice for industrial, automotive, communication, and consumer electronics applications. With its versatile package options, wide operating temperature range, and robust safety certifications, the PS2802-4-A ensures safe and reliable performance in a variety of demanding environments. Whether used for motor control, power supply isolation, or signal protection, the PS2802-4-A offers exceptional value and reliability for modern electronic systems.
PS2802-4-A Compare Parts
  • PS2802-4-A vs PS2805C-1-A
  • PS2802-4-A vs PS2811-4-A
  • PS2802-4-A vs PS2815-1-A
  • PS2802-4-A vs PS2833-1-A
  • PS2802-4-A vs PS2805A-4-A
  • PS2802-4-A vs PS2805C-4-A
  • PS2802-4-A vs PS2805A-1-A
  • PS2802-4-A vs PS2513-1-A
  • PS2802-4-A vs PS2502L-1-F3-A
  • PS2802-4-A vs PS2501-4-A
  • PS2802-4-A vs PS2501AL-1-F3-A
  • PS2802-4-A vs PS2501L-1-A
  • PS2802-4-A vs PS2501L-1-F3-A
  • PS2802-4-A vs PS2501L-4-A
  • PS2802-4-A vs PS2502-1-A
  • PS2802-4-A vs PS2502L-1-A
  • PS2802-4-A vs PS2502L-4-A
  • PS2802-4-A vs PS2503L-1-F3-A
  • PS2802-4-A vs PS2505-1-A
  • PS2802-4-A vs PS2505-4-A
  • PS2802-4-A vs PS2505L-1-F3-A
  • PS2802-4-A vs PS2502-4-A
  • PS2802-4-A vs PS2501-1-A
  • PS2802-4-A vs PS2513L-1-A
  • PS2802-4-A vs PS2911-1-V-F3-L-AX
  • PS2802-4-A vs PS2913-1-V-F3-K-AX
  • PS2802-4-A vs PS2915-1-AX
  • PS2802-4-A vs PS2913-1-F3-K-AX
  • PS2802-4-A vs PS2833-4-A
  • PS2802-4-A vs PS2911-1-AX
  • PS2802-4-A vs PS2911-1-F3-L-AX
  • PS2802-4-A vs PS2505L-4-A
  • PS2802-4-A vs PS2801C-1-A
  • PS2802-4-A vs PS2806-1-F3-A
  • PS2802-4-A vs PS2806-4-F3-A
  • PS2802-4-A vs PS2841-4A-AX
  • PS2802-4-A vs PS2802-1-A
  • PS2802-4-A vs PS2805-1-F3-A
  • PS2802-4-A vs PS2805-4-A
  • PS2802-4-A vs PS2806-4-A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend