PS8101-AX
PS8101-AX
Not For New Designs
Description:  OPTOISOLATOR 3.75KV TRANS 6SO
Manufacturer:  Renesas Electronics
Datasheet:   PS8101-AX Datasheet
History Price: $6.09
In Stock: 36000
PS8101-AX vs PS8352AL2-E3-AX
Series
NEPOC
NEPOC
Packaging
Strip
Tape & Reel (TR)
Status
Not For New Designs
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
-
Current Transfer Ratio (Max)
35% @ 16mA
-
Turn On / Turn Off Time (Typ)
500ns, 600ns
-
Rise / Fall Time (Typ)
-
3.1µs, 3.1µs
Input Type
DC
DC
Output Type
Transistor
Analog to Digital Converter
Voltage - Output (Max)
35V
6V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.7V
-
Current - DC Forward (If) (Max)
25 mA
-
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SOIC (0.268", 6.80mm Width)
Supplier Device Package
5-SOP
8-SOIC