PS8352AL2-E3-AX
PS8352AL2-E3-AX
Active
Description:  HI-SPD OPTOCPLR 8-PIN SDIP
Manufacturer:  Renesas Electronics
History Price: $7.68
In Stock: 8800
PS8352AL2-E3-AX Specification
Specification
Part No
PS8352AL2-E3-AX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3.1µs, 3.1µs
Input Type
DC
Output Type
Analog to Digital Converter
Voltage - Output (Max)
6V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.268", 6.80mm Width)
Supplier Device Package
8-SOIC
PS8352AL2-E3-AX Related Parts
PS8821-2-F3-AX
PS8821-2-F3-AX
Renesas Electronics
LINEAR OUTPUT OPTOCOUPLER
PS8101-V-K-AX
PS8101-V-K-AX
Renesas Electronics
PS8101 - Photocoupler, 1Mbps, Hi
PS8502L2-AX
PS8502L2-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8SMD
PS8502L1-AX
PS8502L1-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-V-AX
PS8502-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-AX
PS8502-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8DIP
PS8101-V-F3-AX
PS8101-V-F3-AX
Renesas Electronics
OPTOISOLATOR 3.75KV TRANS 6SO
PS8501L3-V-AX
PS8501L3-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L2-V-E3-AX
PS8501L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV TRANS W/BASE 8SMD
PS8501L2-V-AX
PS8501L2-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8802-1-V-AX
PS8802-1-V-AX
Renesas Electronics
SO-8
PS8352AL2-E3-AX Description

## Renesas Electronics PS8352AL2-E3-AX Overview

The PS8352AL2-E3-AX from Renesas Electronics is a high-performance, low-voltage optocoupler designed for signal isolation in digital systems. This device is primarily used in applications that require high-speed data transmission, precise control, and reliable isolation between different parts of the system, particularly in noisy environments. The PS8352AL2-E3-AX is ideal for protecting sensitive components from high-voltage spikes and noise while ensuring fast and accurate signal transfer.

Optocouplers like the PS8352AL2-E3-AX are commonly used in industrial control systems, automotive electronics, consumer electronics, and communication systems. The device utilizes an integrated photodiode, phototransistor, and a high-efficiency LED, offering excellent isolation performance and fast switching times. With a wide operating voltage range and high common-mode rejection, it can be used in various applications requiring high isolation integrity and noise immunity.

## Key Features of PS8352AL2-E3-AX

* High-Speed Switching: The PS8352AL2-E3-AX provides fast switching speeds, with typical rise and fall times in the range of 200 ns. This makes it suitable for high-speed data transmission and control applications where low latency is crucial.

* High Isolation Voltage: The device provides a high insulation resistance of up to 5 kV, ensuring reliable isolation between the input and output. This is especially important in environments where high-voltage spikes and electrical noise are common.

* Wide Operating Voltage: The PS8352AL2-E3-AX supports a wide supply voltage range from 4.5V to 5.5V, allowing it to be integrated into a variety of low-voltage digital circuits, offering flexibility in design.

* Integrated Phototransistor: The optocoupler integrates a phototransistor that can switch high current loads with minimal response time. This provides a high degree of accuracy when transmitting signals between isolated circuit sections.

* Low Power Consumption: The PS8352AL2-E3-AX is designed for low power consumption, with a low input current and high efficiency, making it suitable for applications where energy efficiency is a concern.

* Common-Mode Rejection: With a high common-mode rejection ratio (CMRR), this optocoupler is resistant to electromagnetic interference (EMI) and electrical noise, ensuring that signal integrity is maintained even in challenging environments.

* Compact Package: The PS8352AL2-E3-AX comes in a 5-pin SOP (Small Outline Package), which is compact and well-suited for space-constrained applications. This makes it easy to integrate into systems that require high-density designs.

* Over-Voltage Protection: The device is equipped with protection mechanisms that prevent damage in cases of over-voltage, ensuring reliability and longevity in harsh electrical environments.

* Extended Operating Temperature: The PS8352AL2-E3-AX operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and other applications where temperature variations are common.

* Cost-Effective: Despite its high-performance features, the device is designed to be cost-effective, making it an ideal choice for mass production applications.

## Specifications

* Input Voltage:

* Operating Voltage Range: 4.5V to 5.5V
* The device is optimized to operate within a standard 5V supply range, making it compatible with most microcontrollers, DSPs, and other low-voltage logic devices.

* Isolation Voltage:

* Isolation Resistance: 5 kV (typical)
* The PS8352AL2-E3-AX provides a high level of isolation, ensuring that high-voltage or noisy signals do not affect the isolated side of the circuit. This is crucial in sensitive electronic systems.

* Input-Output Isolation:

* The optocoupler offers significant isolation between input and output, making it highly suitable for applications requiring strict separation of signals for safety and noise immunity.

* Current Transfer Ratio (CTR):

* CTR: 50% to 600% (depending on operating conditions)
* The current transfer ratio of the device is adjustable based on the specific needs of the application, allowing the user to tailor the optocoupler’s behavior to their design.

* Switching Speed:

* Rise Time: Typically 200 ns
* Fall Time: Typically 200 ns
* The fast switching times allow the PS8352AL2-E3-AX to be used in high-speed digital applications where minimal signal delay is essential.

* Operating Temperature Range:

* Temperature Range: -40°C to +85°C
* The wide operating temperature range ensures that the device remains reliable in harsh industrial and automotive environments, where temperature variations can be extreme.

* Output Current:

* Maximum Output Current: 50 mA
* The device is capable of driving loads with up to 50 mA of current, providing enough power for many low to medium-power switching applications.

* Output Voltage:

* Maximum Output Voltage: 30V
* The PS8352AL2-E3-AX can support output voltages up to 30V, which is sufficient for many logic and control applications.

* Package Type:

* Package: 5-Pin SOP (Small Outline Package)
* The device is housed in a SOP-5 package, which is compact and allows for easy surface-mount assembly in a wide variety of system designs.

* Drive Current:

* Input LED Drive Current: 10 mA (typical)
* The input LED requires a relatively low driving current, making the PS8352AL2-E3-AX efficient and suitable for low-power applications.

## Applications

The PS8352AL2-E3-AX optocoupler is designed to be used in a wide range of applications that require signal isolation between circuits, particularly in environments with electrical noise or high-voltage risks. Its fast switching speeds, high isolation voltage, and low power consumption make it an excellent choice for:

* Industrial Control Systems: The PS8352AL2-E3-AX is widely used in industrial automation applications, such as controlling motors, sensors, and actuators. Its ability to withstand electrical noise and provide reliable signal isolation ensures smooth operation in complex control systems.

* Automotive Electronics: In automotive applications, the PS8352AL2-E3-AX is used for isolating high-voltage components from low-voltage logic circuits, such as in ECU communication, safety systems, and vehicle control systems.

* Power Supply Systems: The device is often integrated into power supply circuits to provide signal isolation between the control and power sections, ensuring that power fluctuations do not interfere with sensitive control electronics.

* Communication Systems: In data communication and signal transmission systems, the PS8352AL2-E3-AX is used to provide electrical isolation between different parts of the system, preventing noise and protecting the signal integrity.

* Consumer Electronics: The PS8352AL2-E3-AX is used in consumer electronics where efficient and reliable signal isolation is needed, such as in power adapters, chargers, and signal converters.

* Test and Measurement Equipment: For test and measurement applications, where isolation is required to protect sensitive instruments from high-voltage or noisy signals, the PS8352AL2-E3-AX provides safe and accurate signal transmission.

* Signal Isolation in Medical Equipment: The device is also suitable for medical devices where signal isolation is required to ensure that sensitive monitoring and control circuits are protected from high-voltage or high-noise environments.

## Conclusion

The PS8352AL2-E3-AX from Renesas Electronics is a high-performance optocoupler that offers excellent isolation, fast switching speeds, and low power consumption, making it suitable for a wide range of applications. With its high isolation voltage, wide operating voltage range, and ability to drive loads up to 50 mA, this optocoupler ensures reliable signal transfer and protection between different parts of a system. It is an ideal solution for industrial, automotive, power supply, and communication applications where safety, noise immunity, and signal integrity are critical. The compact package and wide temperature range further enhance its flexibility and suitability for demanding environments.
PS8352AL2-E3-AX Compare Parts
  • PS8352AL2-E3-AX vs PS8101-AX
  • PS8352AL2-E3-AX vs PS8101-V-K-AX
  • PS8352AL2-E3-AX vs PS8101-K-AX
  • PS8352AL2-E3-AX vs PS8802-1-AX
  • PS8352AL2-E3-AX vs PS8802-2-AX
  • PS8352AL2-E3-AX vs PS8501L2-AX
  • PS8352AL2-E3-AX vs PS8501L2-E3-AX
  • PS8352AL2-E3-AX vs PS8501-V-AX
  • PS8352AL2-E3-AX vs PS8302L2-V-E3-AX
  • PS8352AL2-E3-AX vs PS8101-V-AX
  • PS8352AL2-E3-AX vs PS8101-V-AX
  • PS8352AL2-E3-AX vs PS8352AL2-AX
  • PS8352AL2-E3-AX vs PS8352AL2-V-AX
  • PS8352AL2-E3-AX vs PS8352AL2-V-E3-AX
  • PS8352AL2-E3-AX vs PS8501-AX
  • PS8352AL2-E3-AX vs PS8101-F3-AX
  • PS8352AL2-E3-AX vs PS8302L-V-AX
  • PS8352AL2-E3-AX vs PS8302L-V-E3-AX
  • PS8352AL2-E3-AX vs PS8802-2-F3-AX
  • PS8352AL2-E3-AX vs PS8502L3-AX
  • PS8352AL2-E3-AX vs PS8502L3-V-AX
  • PS8352AL2-E3-AX vs PS8502L3-V-E3-AX
  • PS8352AL2-E3-AX vs PS8802-1-F3-AX
  • PS8352AL2-E3-AX vs PS8502L2-V-AX
  • PS8352AL2-E3-AX vs PS8802-1-V-F3-AX
  • PS8352AL2-E3-AX vs PS8802-2-F4-AX
  • PS8352AL2-E3-AX vs PS8802-2-V-AX
  • PS8352AL2-E3-AX vs PS8802-2-V-F3-AX
  • PS8352AL2-E3-AX vs PS8802-1-V-AX
  • PS8352AL2-E3-AX vs PS8501L3-V-E3-AX
  • PS8352AL2-E3-AX vs PS8501L2-V-AX
  • PS8352AL2-E3-AX vs PS8501L2-V-E3-AX
  • PS8352AL2-E3-AX vs PS8501L3-V-AX
  • PS8352AL2-E3-AX vs PS8101-V-F3-AX
  • PS8352AL2-E3-AX vs PS8502-AX
  • PS8352AL2-E3-AX vs PS8502-V-AX
  • PS8352AL2-E3-AX vs PS8502L1-AX
  • PS8352AL2-E3-AX vs PS8502L2-AX
  • PS8352AL2-E3-AX vs PS8101-V-K-AX
  • PS8352AL2-E3-AX vs PS8821-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.