PS8352AL2-E3-AX
PS8352AL2-E3-AX
Active
Description:  HI-SPD OPTOCPLR 8-PIN SDIP
Manufacturer:  Renesas Electronics
History Price: $7.68
In Stock: 8800
PS8352AL2-E3-AX vs PS8501-AX
Series
NEPOC
NEPOC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
-
15% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
220ns, 350ns
Rise / Fall Time (Typ)
3.1µs, 3.1µs
-
Input Type
DC
DC
Output Type
Analog to Digital Converter
Transistor with Base
Voltage - Output (Max)
6V
35V
Current - Output / Channel
-
8mA
Voltage - Forward (Vf) (Typ)
-
1.7V
Current - DC Forward (If) (Max)
-
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.268", 6.80mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
-