PS8501-AX
PS8501-AX
Active
Description:  OPTOISO 5KV TRANS W/BASE 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS8501-AX Datasheet
History Price: $3.24
In Stock: 9600
PS8501-AX vs PS8352AL2-E3-AX
Series
NEPOC
NEPOC
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
220ns, 350ns
-
Rise / Fall Time (Typ)
-
3.1µs, 3.1µs
Input Type
DC
DC
Output Type
Transistor with Base
Analog to Digital Converter
Voltage - Output (Max)
35V
6V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.7V
-
Current - DC Forward (If) (Max)
25 mA
-
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.268", 6.80mm Width)
Supplier Device Package
-
8-SOIC