PS9313L-AX
PS9313L-AX
Not For New Designs
Description:  OPTOISO 5KV OPEN COLL 6DIP GW
Manufacturer:  Renesas Electronics
Datasheet:   PS9313L-AX Datasheet
History Price: $5.33644
In Stock: 25600
PS9313L-AX vs PS9817A-2-AX
Series
-
NEPOC
Packaging
Strip
Bulk
Status
Not For New Designs
Not For New Designs
Number of Channels
1
2
Inputs - Side 1/Side 2
1/0
2/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
15 mA
25 mA
Data Rate
1Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
750ns, 500ns
75ns, 75ns
Rise / Fall Time (Typ)
-
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.56V
1.65V
Current - DC Forward (If) (Max)
25mA
15mA
Voltage - Supply
4.5V ~ 20V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SDIP Gull Wing
8-SSOP