PS9817A-2-AX
PS9817A-2-AX
Not For New Designs
Description:  OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Manufacturer:  Renesas Electronics
History Price: $9.98
In Stock: 44400
PS9817A-2-AX Specification
Specification
Part No
PS9817A-2-AX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
25 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.65V
Current - DC Forward (If) (Max)
15mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SSOP
PS9817A-2-AX Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9817A-2-AX Compare Parts
  • PS9817A-2-AX vs PS9113-V-AX
  • PS9817A-2-AX vs PS9309L-AX
  • PS9817A-2-AX vs PS9822-2-L-AX
  • PS9817A-2-AX vs PS9817A-1-AX
  • PS9817A-2-AX vs PS9303L-AX
  • PS9817A-2-AX vs PS9303L-V-AX
  • PS9817A-2-AX vs PS9303L2-AX
  • PS9817A-2-AX vs PS9303L2-V-AX
  • PS9817A-2-AX vs PS9309L2-AX
  • PS9817A-2-AX vs PS9309L2-V-AX
  • PS9817A-2-AX vs PS9313L-AX
  • PS9817A-2-AX vs PS9313L2-AX
  • PS9817A-2-AX vs PS9317L-AX
  • PS9817A-2-AX vs PS9317L2-AX
  • PS9817A-2-AX vs PS9324L2-AX
  • PS9817A-2-AX vs PS9351L2-AX
  • PS9817A-2-AX vs PS9122-N-AX
  • PS9817A-2-AX vs PS9821-1-AX
  • PS9817A-2-AX vs PS9821-2-V-AX
  • PS9817A-2-AX vs PS9822-1-F3-N-AX
  • PS9817A-2-AX vs PS9822-1-L-AX
  • PS9817A-2-AX vs PS9822-1-N-AX
  • PS9817A-2-AX vs PS9822-2-F3-L-AX
  • PS9817A-2-AX vs PS9822-2-F3-N-AX
  • PS9817A-2-AX vs PS9851-1-AX
  • PS9817A-2-AX vs PS9851-2-AX
  • PS9817A-2-AX vs PS9351L-AX
  • PS9817A-2-AX vs PS9124-V-AX
  • PS9817A-2-AX vs PS9123-V-AX
  • PS9817A-2-AX vs PS9822-2-N-AX
  • PS9817A-2-AX vs PS9117A-V-AX
  • PS9817A-2-AX vs PS9121-AX
  • PS9817A-2-AX vs PS9121-V-AX
  • PS9817A-2-AX vs PS9122-AX
  • PS9817A-2-AX vs PS9122-F3-N-AX
  • PS9817A-2-AX vs PS9122-L-AX
  • PS9817A-2-AX vs PS9851-2-V-AX
  • PS9817A-2-AX vs PS9821-2-F3-AX
  • PS9817A-2-AX vs PS9851-2-F3-AX
  • PS9817A-2-AX vs PS9821-2-V-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.