Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
400% @ 1.6mA
160% @ 10mA
Current Transfer Ratio (Max)
-
320% @ 10mA
Turn On / Turn Off Time (Typ)
600ns, 1µs
3µs, 2.3µs
Rise / Fall Time (Typ)
-
2µs, 2µs
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
18V
70V
Current - Output / Channel
60mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V
1.35V
Current - DC Forward (If) (Max)
20 mA
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
4-DIP