SFH6139
SFH6139
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 8DIP
Manufacturer:  Vishay
Datasheet:   SFH6139 Datasheet
History Price: Obsolete
In Stock: 7600
SFH6139 Specification
Specification
Part No
SFH6139
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
400% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
600ns, 1µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
18V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
SFH6139 PDF Datasheet
SFH6139 Related Parts
SFH601-1X009T
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-1X017
SFH601-1X017
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-3X006
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH6139 Description
Product Overview: Vishay SFH6139

The Vishay SFH6139 is an optocoupler that integrates an infrared LED and a photodetector into a single package, designed to provide efficient isolation and signal transfer in a wide variety of industrial, automotive, and consumer electronics applications. Optocouplers like the SFH6139 are widely used for signal transmission between different voltage levels, ensuring isolation and protection from electrical noise or voltage spikes. The SFH6139 is particularly well-suited for high-speed digital communication, power electronics, and data isolation tasks, offering both reliability and efficiency in performance.

Key Features and Benefits

The SFH6139 optocoupler is designed to provide high-speed performance while ensuring electrical isolation between the input and output sides of a circuit. The device is engineered with multiple benefits that contribute to its versatility and efficiency in various applications.

* High Isolation Voltage: Offers strong electrical isolation between input and output, which helps protect sensitive circuits from high voltage spikes or noise.
* High-Speed Performance: Suitable for high-speed digital communication, enabling data transfer without significant signal degradation.
* Compact Package: Integrated in a small, compact 4-pin package, making it ideal for space-constrained designs.
* Low Power Consumption: Operates with minimal power consumption, making it suitable for energy-efficient systems.
* Wide Operating Temperature Range: Supports a wide temperature range, ensuring stable performance in harsh environments.
* Optical Isolation: Uses an infrared LED and phototransistor to provide galvanic isolation, reducing the risk of electrical faults spreading through the system.

These key features make the SFH6139 an ideal choice for applications requiring reliable signal isolation, especially in environments where high-speed, low-power operation is critical.

Electrical Characteristics

The SFH6139 is designed to offer robust electrical performance across a wide range of conditions, with excellent isolation and efficient signal transmission.

* Forward Voltage (Vf) of LED: 1.2V at 20mA forward current, ensuring efficient energy use in low-power applications.
* Input Current (If): 20mA (typical), with the optocoupler operating efficiently within this range, minimizing power consumption and ensuring high reliability.
* Output Collector-Emitter Voltage (Vce): 30V (max), offering adequate protection for circuits with higher voltage environments.
* Input-Output Isolation Voltage (Visolation): 5kV RMS, providing effective electrical isolation to protect against high voltage spikes.
* Output Current (Ic): 50mA (max), ensuring the output can handle relatively high currents when necessary while providing protection against overload.
* Input-Output Capacitance (Cio): Typically 5pF, indicating low capacitance, which reduces signal loss during high-speed data transmission.

The SFH6139 is designed to deliver both high-performance signal transfer and safety, ensuring that sensitive components and circuits remain protected from electrical interference and voltage fluctuations.

Performance and Speed

The SFH6139 is optimized for high-speed data transmission, making it suitable for applications where fast switching and low latency are essential.

* Switching Speed (tPLH/tPHL): Typically 50ns, which means the device can quickly respond to input changes, making it suitable for high-speed communication and data transmission systems.
* Data Transfer Rate: Capable of handling frequencies of up to several megabits per second (Mbps), which ensures reliable communication in digital systems requiring fast data exchange.
* Rise and Fall Time: Typically 10ns, ensuring rapid signal transitions, which is critical in high-frequency data transfer applications.

The combination of fast switching speed and low latency makes the SFH6139 ideal for digital isolation tasks in fast-switching applications like microprocessor interfacing and high-speed communication.

Package and Physical Characteristics

The SFH6139 is housed in a compact and reliable 4-pin package, designed for ease of integration into various systems. The physical design ensures both durability and efficient signal transmission.

* Package Type: 4-pin DIP (Dual In-line Package), a common package style for optocouplers that ensures secure mounting on circuit boards.
* Package Dimensions: The SFH6139 package measures 7.62mm x 5.33mm, offering a compact solution that can fit into tight spaces in modern electronic devices.
* Lead Spacing: 2.54mm, making it compatible with standard PCB design practices.
* Operating Temperature Range: -40°C to +100°C, ensuring the device can function reliably in both industrial and consumer electronics environments, from low-temperature conditions to elevated heat environments.
* RoHS Compliant: The SFH6139 complies with RoHS standards, meaning it is free from harmful substances such as lead, cadmium, and mercury, making it safe for use in environmentally-conscious designs.

The small form factor and standard package type allow for easy integration into both through-hole and surface-mount applications, providing flexibility for designers.

Applications

The SFH6139 optocoupler is versatile and can be employed in a variety of applications where isolation and signal transfer are required. Its ability to operate at high speed with low power consumption makes it suitable for numerous industrial, automotive, and consumer electronics applications.

* Signal Isolation: Used in microcontroller interfacing, protecting sensitive components from electrical spikes while ensuring smooth data transfer between different voltage levels.
* Data Communication: Employed in communication systems for isolating high-speed data transmission between different circuits.
* Power Supply Isolation: Can be used in power supply systems to isolate control circuits from high-voltage power circuits, ensuring the safety of low-voltage systems.
* Automotive Electronics: Suitable for automotive control systems where isolation is needed to protect electronic control units (ECUs) from high-voltage components.
* Industrial Automation: Used in industrial control systems, where high-speed signal isolation is necessary for protection and accurate control of machinery and equipment.
* Audio and Video Equipment: Can also be used in audio and video devices for ensuring clean signal transmission without interference.

The ability to operate in diverse environments and handle high-speed data transmission makes the SFH6139 a reliable choice in critical industrial and consumer applications.

Reliability and Durability

The SFH6139 is designed to deliver long-term reliability in various operating environments, ensuring minimal failure rates and long operational lifetimes.

* MTBF (Mean Time Between Failures): The SFH6139 is engineered for high reliability, with an excellent MTBF, ensuring that it will function consistently for long periods without failure.
* Endurance: The device is built to withstand the stresses of high-speed data transmission and environmental variations without significant degradation in performance.
* Mechanical Durability: The package is robust and durable, making it resistant to physical damage during installation and use.

This focus on durability ensures that the SFH6139 is a long-lasting component that can be used in systems requiring high-reliability performance over extended periods.

Summary of Key Specifications

| Parameter | Specification |
| ---------------------------------- | ----------------------------------------------------------------------------------------------- |
| Optocoupler Type | Phototransistor Output |
| Forward Voltage (Vf) | 1.2V at 20mA |
| Input-Output Isolation Voltage | 5kV RMS |
| Output Current (Ic) | 50mA max |
| Switching Time (tPLH/tPHL) | 50ns (typical) |
| Capacitance (Cio) | 5pF (typical) |
| Package Type | 4-pin DIP |
| Operating Temperature Range | -40°C to +100°C |
| Package Dimensions | 7.62mm x 5.33mm |
| RoHS Compliance | Yes |
| Applications | Signal isolation, data communication, power supply isolation, automotive, industrial automation |

Conclusion

The Vishay SFH6139 optocoupler is an excellent choice for applications that require high-speed signal isolation, reliable performance, and low power consumption. With its wide operating temperature range, compact size, and strong electrical isolation, it is suitable for use in a variety of systems including power supplies, data communication, automotive electronics, and industrial control systems. Its high-speed switching capabilities, combined with low capacitance and excellent isolation voltage, make it an essential component for modern electronic designs requiring efficient and secure signal transmission. Whether used in microcontroller interfacing, power supply isolation, or industrial automation, the SFH6139 provides the reliability and performance needed for demanding applications.
SFH6139 Compare Parts
  • SFH6139 vs SFH1617A-2
  • SFH6139 vs SFH1617A-2X017T
  • SFH6139 vs SFH1617A-3
  • SFH6139 vs SFH6156-4X001T
  • SFH6139 vs SFH6156-3T
  • SFH6139 vs SFH615A-1X001
  • SFH6139 vs SFH6156-3T0
  • SFH6139 vs SFH6156-3X001
  • SFH6139 vs SFH6156-3X001T
  • SFH6139 vs SFH6156-4
  • SFH6139 vs SFH6156-4T
  • SFH6139 vs SFH615AA-X007
  • SFH6139 vs SFH1690ABT
  • SFH6139 vs SFH1690AT
  • SFH6139 vs SFH1690BT
  • SFH6139 vs SFH1690BT-X001
  • SFH6139 vs SFH1690CT
  • SFH6139 vs SFH601-2
  • SFH6139 vs SFH615A-1X017
  • SFH6139 vs SFH6345-X007T
  • SFH6139 vs SFH6345-X009
  • SFH6139 vs SFH6345-X009T
  • SFH6139 vs SFH6345-X017T
  • SFH6139 vs SFH6325-X017T
  • SFH6139 vs SFH617A-4
  • SFH6139 vs SFH628A-4X016
  • SFH6139 vs SFH615A-1X006
  • SFH6139 vs SFH628A-3X016
  • SFH6139 vs SFH628A-3X017
  • SFH6139 vs SFH628A-3X017T
  • SFH6139 vs SFH6326-X007
  • SFH6139 vs SFH628A-4
  • SFH6139 vs SFH6326-X001
  • SFH6139 vs SFH6315T
  • SFH6139 vs SFH6316T
  • SFH6139 vs SFH6318T
  • SFH6139 vs SFH6319T
  • SFH6139 vs SFH6325-X009T
  • SFH6139 vs SFH617A-4X016
  • SFH6139 vs SFH6186-5X001T
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.