SFH617A-1SM
SFH617A-1SM
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
Datasheet:   SFH617A-1SM Datasheet
History Price: $0.15314
In Stock: 48400
SFH617A-1SM vs SFH628A-4
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
160% @ 1mA
Current Transfer Ratio (Max)
-
500% @ 1mA
Turn On / Turn Off Time (Typ)
-
6µs, 5.5µs
Rise / Fall Time (Typ)
-
3.5µs, 5µs
Input Type
-
AC, DC
Output Type
-
Transistor
Voltage - Output (Max)
-
55V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.1V
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
4-DIP