SFH617A-1SM
SFH617A-1SM
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
Datasheet:   SFH617A-1SM Datasheet
History Price: $0.15314
In Stock: 48400
SFH617A-1SM Specification
Specification
Part No
SFH617A-1SM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SFH617A-1SM Related Parts
SFH601-1X009T
SFH601-1X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X007
SFH601-1X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-1X016
SFH601-1X016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH615AA-X017T
SFH615AA-X017T
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X017
SFH615AA-X017
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH615AA-X001
SFH615AA-X001
Vishay
OPTOISOLATOR 5.3KV TRANS 4DIP
SFH6156-3TX001
SFH6156-3TX001
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
SFH601-1X017
SFH601-1X017
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-3X006
SFH601-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X007
SFH601-4X007
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
SFH601-4X006
SFH601-4X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH601-4X001
SFH601-4X001
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
SFH617A-1SM Description
The Isocom Components SFH617A-1SM is an optoisolator, also known as an optocoupler, designed for high-speed signal transmission with electrical isolation between input and output circuits. This device is widely utilized in various applications requiring safe and reliable data transmission, particularly in industrial control, telecommunications, and consumer electronics. Below is a detailed overview of the specifications, features, and applications of the SFH617A-1SM optoisolator.

## Overview

The SFH617A-1SM features a gallium arsenide (GaAs) infrared LED as the input component, paired with a phototransistor output. This combination allows for efficient signal coupling while providing a high degree of electrical isolation, which is essential for protecting sensitive components from high voltage and noise in electronic systems. The optoisolator is encapsulated in a compact package, making it suitable for applications with space constraints.

## Key Specifications

- Input LED Current: The SFH617A-1SM has a maximum forward current of 20 mA for the internal LED, with a recommended operating current of 10 mA to ensure optimal performance.

- Forward Voltage (VF): The forward voltage drop across the LED is typically around 1.2 V at the nominal operating current, allowing for efficient operation.

- Phototransistor Collector-Emitter Voltage (VCE): The maximum collector-emitter voltage for the phototransistor output is rated at 80 V, providing flexibility in various circuit configurations.

- Output Current (IC): The maximum output current that the phototransistor can handle is 50 mA, making it suitable for driving various loads directly.

- Current Transfer Ratio (CTR): The current transfer ratio at a forward current of 10 mA is typically around 100% to 200%, indicating efficient signal transfer from the input to the output side.

- Isolation Voltage: The SFH617A-1SM offers an isolation voltage of 5,000 Vrms, ensuring reliable separation between the input and output circuits, which is critical for safety.

- Temperature Range: The operating temperature range for the device is from -40°C to +100°C, allowing it to function effectively in diverse environmental conditions.

- Package Type: The SFH617A-1SM is available in an 8-pin DIP package, which facilitates easy mounting on PCBs and provides good thermal performance.

## Features

- High Isolation Voltage: The high isolation voltage ensures safety and reliability in applications where high voltages are present, protecting sensitive components from voltage spikes.

- Compact Design: Its small footprint allows for integration into space-constrained designs, making it suitable for modern electronic applications.

- Fast Switching Speed: The SFH617A-1SM features a fast response time, typically in the range of microseconds, enabling it to handle high-speed signal transmission effectively.

- Built-in Protection: The optoisolator includes features that protect the internal LED and phototransistor from overcurrent conditions, enhancing reliability.

- Low Noise: The device maintains low output noise levels, which is crucial for applications that require high signal integrity.

## Applications

The Isocom Components SFH617A-1SM is suitable for a wide variety of applications, including:

- Data Communication: Used in digital data communication systems to isolate and transmit signals between different circuit sections.

- Industrial Control Systems: Employed in automation and control systems for isolating control signals from high-voltage circuits.

- Telecommunications: Utilized in telecom equipment to ensure reliable data transmission while protecting sensitive components from interference and electrical noise.

- Microcontroller Interfacing: Commonly used to interface microcontrollers with high-voltage devices, providing protection against voltage spikes.

- Switching Power Supplies: Implemented in power supply circuits for feedback isolation, enhancing performance and safety.

## Conclusion

The Isocom Components SFH617A-1SM optoisolator is a reliable and versatile solution for achieving electrical isolation in various electronic applications. With its high isolation voltage, efficient signal transfer capabilities, and compact design, it is an excellent choice for engineers seeking dependable performance in industrial control, telecommunications, and data communication systems. The SFH617A-1SM exemplifies the essential characteristics required for modern electronic designs, providing both safety and efficiency in sensitive applications.
SFH617A-1SM Compare Parts
  • SFH617A-1SM vs SFH1617A-2
  • SFH617A-1SM vs SFH1617A-2X017T
  • SFH617A-1SM vs SFH1617A-3
  • SFH617A-1SM vs SFH6156-4X001T
  • SFH617A-1SM vs SFH6156-3T
  • SFH617A-1SM vs SFH615A-1X001
  • SFH617A-1SM vs SFH6156-3T0
  • SFH617A-1SM vs SFH6156-3X001
  • SFH617A-1SM vs SFH6156-3X001T
  • SFH617A-1SM vs SFH6156-4
  • SFH617A-1SM vs SFH6156-4T
  • SFH617A-1SM vs SFH615AA-X007
  • SFH617A-1SM vs SFH1690ABT
  • SFH617A-1SM vs SFH1690AT
  • SFH617A-1SM vs SFH1690BT
  • SFH617A-1SM vs SFH1690BT-X001
  • SFH617A-1SM vs SFH1690CT
  • SFH617A-1SM vs SFH601-2
  • SFH617A-1SM vs SFH615A-1X017
  • SFH617A-1SM vs SFH6345-X007T
  • SFH617A-1SM vs SFH6345-X009
  • SFH617A-1SM vs SFH6345-X009T
  • SFH617A-1SM vs SFH6345-X017T
  • SFH617A-1SM vs SFH6325-X017T
  • SFH617A-1SM vs SFH617A-4
  • SFH617A-1SM vs SFH628A-4X016
  • SFH617A-1SM vs SFH615A-1X006
  • SFH617A-1SM vs SFH628A-3X016
  • SFH617A-1SM vs SFH628A-3X017
  • SFH617A-1SM vs SFH628A-3X017T
  • SFH617A-1SM vs SFH6326-X007
  • SFH617A-1SM vs SFH628A-4
  • SFH617A-1SM vs SFH6326-X001
  • SFH617A-1SM vs SFH6315T
  • SFH617A-1SM vs SFH6316T
  • SFH617A-1SM vs SFH6318T
  • SFH617A-1SM vs SFH6319T
  • SFH617A-1SM vs SFH6325-X009T
  • SFH617A-1SM vs SFH617A-4X016
  • SFH617A-1SM vs SFH6186-5X001T
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.