Status
Not For New Designs
Not For New Designs
Technology
Capacitive Coupling
RF Coupling
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
200kV/µs
Propagation Delay tpLH / tpHL (Max)
45ns, 45ns
75ns, 75ns
Pulse Width Distortion (Max)
5.6ns
8ns
Rise / Fall Time (Typ)
20ns, 20ns (Max)
10.5ns, 13.3ns
Current - Output High, Low
250mA, 500mA
1.8A, 4A
Current - Peak Output
-
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6.5V ~ 24V
4.6V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-VFLGA
Supplier Device Package
16-SOIC
14-LGA (5x5)
Approval Agency
CQC, CSA, UL, VDE
CQC, CSA, UR, VDE