SI8275ABD-IM
SI8275ABD-IM
Not For New Designs
Description:  DGTL ISO 2.5KV GATE DRIVER 14LGA
Manufacturer:  Skyworks Solutions
History Price: $4.24521
In Stock: 42800
SI8275ABD-IM Specification
Specification
Part No
SI8275ABD-IM
Category
Isolators Gate Drivers
Manufacturer
Skyworks Solutions
Series
Si827x
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
RF Coupling
Number of Channels
2
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
200kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Pulse Width Distortion (Max)
8ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
Current - Output High, Low
1.8A, 4A
Current - Peak Output
4A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
4.6V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-VFLGA
Supplier Device Package
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
SI8275ABD-IM PDF Datasheet
SI8275ABD-IM Related Parts
SI8271GA-ISR
SI8271GA-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8271GAD-ISR
SI8271GAD-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8261ACC-C-ISR
SI8261ACC-C-ISR
Skyworks Solutions
DGTL ISO 3.75KV GATE DRVR 8SOIC
SI8271AB-ASR
SI8271AB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 5V U
SI823H2CD-AS3
SI823H2CD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV HIGH SIDE/LOW
SI82398AD-IS
SI82398AD-IS
Skyworks Solutions
DGTL ISO 5KV 2CH GATE DVR 16SOIC
SI823H5BD-AS3
SI823H5BD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV DUAL DRIVERS I
SI8220CB-D-ISR
SI8220CB-D-ISR
Skyworks Solutions
DGTL ISO 2.5KV GATE DRIVER 8SOIC
SI8271BB-ASR
SI8271BB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 8V U
SI8271GB-ASR
SI8271GB-ASR
Skyworks Solutions
AUTOMOTIVE 4 AMP ISODRIVER WITH
SI8286CD-ISR
SI8286CD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8286BD-ISR
SI8286BD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8275ABD-IM Compare Parts
  • SI8275ABD-IM vs SI8233AB-C-IS1
  • SI8275ABD-IM vs SI8261BCD-C-IMR
  • SI8275ABD-IM vs SI8261BAD-C-IM
  • SI8275ABD-IM vs SI8261BBD-C-IM
  • SI8275ABD-IM vs SI8232DB-B-IS
  • SI8275ABD-IM vs SI8232DB-B-ISR
  • SI8275ABD-IM vs SI8261BAD-C-IMR
  • SI8275ABD-IM vs SI8261ABD-C-IM
  • SI8275ABD-IM vs SI8261BBD-C-IMR
  • SI8275ABD-IM vs SI8230AB-B-IS1
  • SI8275ABD-IM vs SI8231AB-B-IS1
  • SI8275ABD-IM vs SI8232AB-B-IS1
  • SI8275ABD-IM vs SI8261ABD-C-IMR
  • SI8275ABD-IM vs SI8237AB-B-IS1R
  • SI8275ABD-IM vs SI8230BB-B-IS1R
  • SI8275ABD-IM vs SI8751AB-ASR
  • SI8275ABD-IM vs SI8275AB-IMR
  • SI8275ABD-IM vs SI8752AB-AS
  • SI8275ABD-IM vs SI8273ABD-IMR
  • SI8275ABD-IM vs SI8273AB-IMR
  • SI8275ABD-IM vs SI8274AB1-IMR
  • SI8275ABD-IM vs SI8274AB4D-IMR
  • SI8275ABD-IM vs SI8274GB1-IMR
  • SI8275ABD-IM vs SI8274GB4D-IMR
  • SI8275ABD-IM vs SI8275ABD-IMR
  • SI8275ABD-IM vs SI8235AB-C-IMR
  • SI8275ABD-IM vs SI8236BB-D-IM
  • SI8275ABD-IM vs SI8236BB-D-IMR
  • SI8275ABD-IM vs SI8275AB-IM
  • SI8275ABD-IM vs SI8274GB4D-IM
  • SI8275ABD-IM vs SI8274GB1-IM
  • SI8275ABD-IM vs SI8230AB-B-ISR
  • SI8275ABD-IM vs SI8273AB-IM
  • SI8275ABD-IM vs SI8237BD-B-IS
  • SI8275ABD-IM vs SI8236BA-D-IMR
  • SI8275ABD-IM vs SI8236AA-D-IMR
  • SI8275ABD-IM vs SI8236BA-D-IM
  • SI8275ABD-IM vs SI8236AA-D-IM
  • SI8275ABD-IM vs SI8261AAD-C-IMR
  • SI8275ABD-IM vs SI8274AB1-IM
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets