SI8236BB-D-IM
SI8236BB-D-IM
Obsolete
Description:  DGTL ISO 1KV 2CH GATE DRVR 14LGA
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 35200
SI8236BB-D-IM vs SI8236AA-D-IM
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
2
Voltage - Isolation
-
1000Vrms
Common Mode Transient Immunity (Min)
-
20kV/µs
Propagation Delay tpLH / tpHL (Max)
-
60ns, 60ns
Pulse Width Distortion (Max)
-
5.6ns
Rise / Fall Time (Typ)
-
12ns, 12ns (Max)
Current - Output High, Low
-
2A, 4A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6.5V ~ 24V
6.5V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFLGA
14-VFLGA
Supplier Device Package
14-LGA (5x5)
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE