SI8236BB-D-IM
SI8236BB-D-IM
Obsolete
Description:  DGTL ISO 1KV 2CH GATE DRVR 14LGA
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 35200
SI8236BB-D-IM Specification
Specification
Part No
SI8236BB-D-IM
Category
Isolators Gate Drivers
Manufacturer
Skyworks Solutions
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
-
Current - Output High, Low
-
Current - Peak Output
4A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
6.5V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-VFLGA
Supplier Device Package
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
SI8236BB-D-IM PDF Datasheet
SI8236BB-D-IM Related Parts
SI8271GA-ISR
SI8271GA-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8271GAD-ISR
SI8271GAD-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8261ACC-C-ISR
SI8261ACC-C-ISR
Skyworks Solutions
DGTL ISO 3.75KV GATE DRVR 8SOIC
SI8271AB-ASR
SI8271AB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 5V U
SI823H2CD-AS3
SI823H2CD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV HIGH SIDE/LOW
SI82398AD-IS
SI82398AD-IS
Skyworks Solutions
DGTL ISO 5KV 2CH GATE DVR 16SOIC
SI823H5BD-AS3
SI823H5BD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV DUAL DRIVERS I
SI8220CB-D-ISR
SI8220CB-D-ISR
Skyworks Solutions
DGTL ISO 2.5KV GATE DRIVER 8SOIC
SI8271BB-ASR
SI8271BB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 8V U
SI8271GB-ASR
SI8271GB-ASR
Skyworks Solutions
AUTOMOTIVE 4 AMP ISODRIVER WITH
SI8286CD-ISR
SI8286CD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8286BD-ISR
SI8286BD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8236BB-D-IM Compare Parts
  • SI8236BB-D-IM vs SI8233AB-C-IS1
  • SI8236BB-D-IM vs SI8261BCD-C-IMR
  • SI8236BB-D-IM vs SI8261BAD-C-IM
  • SI8236BB-D-IM vs SI8261BBD-C-IM
  • SI8236BB-D-IM vs SI8232DB-B-IS
  • SI8236BB-D-IM vs SI8232DB-B-ISR
  • SI8236BB-D-IM vs SI8261BAD-C-IMR
  • SI8236BB-D-IM vs SI8261ABD-C-IM
  • SI8236BB-D-IM vs SI8261BBD-C-IMR
  • SI8236BB-D-IM vs SI8230AB-B-IS1
  • SI8236BB-D-IM vs SI8231AB-B-IS1
  • SI8236BB-D-IM vs SI8232AB-B-IS1
  • SI8236BB-D-IM vs SI8261ABD-C-IMR
  • SI8236BB-D-IM vs SI8237AB-B-IS1R
  • SI8236BB-D-IM vs SI8230BB-B-IS1R
  • SI8236BB-D-IM vs SI8751AB-ASR
  • SI8236BB-D-IM vs SI8275AB-IMR
  • SI8236BB-D-IM vs SI8275ABD-IM
  • SI8236BB-D-IM vs SI8752AB-AS
  • SI8236BB-D-IM vs SI8273ABD-IMR
  • SI8236BB-D-IM vs SI8273AB-IMR
  • SI8236BB-D-IM vs SI8274AB1-IMR
  • SI8236BB-D-IM vs SI8274AB4D-IMR
  • SI8236BB-D-IM vs SI8274GB1-IMR
  • SI8236BB-D-IM vs SI8274GB4D-IMR
  • SI8236BB-D-IM vs SI8275ABD-IMR
  • SI8236BB-D-IM vs SI8235AB-C-IMR
  • SI8236BB-D-IM vs SI8236BB-D-IMR
  • SI8236BB-D-IM vs SI8275AB-IM
  • SI8236BB-D-IM vs SI8274GB4D-IM
  • SI8236BB-D-IM vs SI8274GB1-IM
  • SI8236BB-D-IM vs SI8230AB-B-ISR
  • SI8236BB-D-IM vs SI8273AB-IM
  • SI8236BB-D-IM vs SI8237BD-B-IS
  • SI8236BB-D-IM vs SI8236BA-D-IMR
  • SI8236BB-D-IM vs SI8236AA-D-IMR
  • SI8236BB-D-IM vs SI8236BA-D-IM
  • SI8236BB-D-IM vs SI8236AA-D-IM
  • SI8236BB-D-IM vs SI8261AAD-C-IMR
  • SI8236BB-D-IM vs SI8274AB1-IM
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets