Series
Automotive, AEC-Q100
Si827x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Technology
Capacitive Coupling
RF Coupling
Voltage - Isolation
-
2500Vrms
Common Mode Transient Immunity (Min)
-
200kV/µs
Propagation Delay tpLH / tpHL (Max)
-
75ns, 75ns
Pulse Width Distortion (Max)
-
8ns
Rise / Fall Time (Typ)
-
10.5ns, 13.3ns
Current - Output High, Low
-
1.8A, 4A
Current - Peak Output
4A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
6.5V ~ 24V
4.6V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFLGA
14-VFLGA
Supplier Device Package
14-LGA (5x5)
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE