SI8752AB-AS
SI8752AB-AS
Discontinued
Description:  DGTL ISO 2.5KV GATE DRVR 8SOIC
Manufacturer:  Skyworks Solutions
Datasheet:   SI8752AB-AS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10800
SI8752AB-AS vs SI8236BB-D-IM
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
2500Vrms
-
Common Mode Transient Immunity (Min)
20kV/µs
-
Propagation Delay tpLH / tpHL (Max)
-
-
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
-
-
Current - Output High, Low
-
-
Current - Peak Output
-
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
-
6.5V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-VFLGA
Supplier Device Package
8-SOIC
14-LGA (5x5)
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UR, VDE