☰
STGAP2GSNCTR
STGAP2GSNCTR
Active
Description:  GALVANICALLY ISOLATED 3 A SINGLE
Manufacturer:  STMicroelectronics
History Price: $2.53
In Stock: 47880
STGAP2GSNCTR vs STGAP2HSCM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
4000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
50ns, 50ns
90ns, 90ns
Pulse Width Distortion (Max)
8ns
20ns
Rise / Fall Time (Typ)
30ns, 30ns
30ns, 30ns
Current - Output High, Low
3A, 3A
4A, 4A
Current - Peak Output
3A
4A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3.1V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SO
8-SO
Approval Agency
VDE
UL