STGAP2HSCM
STGAP2HSCM
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STGAP2HSCM Datasheet
History Price: $2.01901
In Stock: 42800
STGAP2HSCM Specification
Specification
Part No
STGAP2HSCM
Category
Isolators Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
100V/ns
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
4A, 4A
Current - Peak Output
4A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SO
Approval Agency
UL
STGAP2HSCM Related Parts
STGAP2SM
STGAP2SM
STMicroelectronics
DGTL ISO
STGAP2SCM
STGAP2SCM
STMicroelectronics
DGTL ISO
STGAP2SICDTR
STGAP2SICDTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
STGAP2SICSC
STGAP2SICSC
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2SCMTR
STGAP2SCMTR
STMicroelectronics
DGTL ISO
STGAP2SMTR
STGAP2SMTR
STMicroelectronics
DGTL ISO
STGAP2HSCMTR
STGAP2HSCMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2HSMTR
STGAP2HSMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2SICSNTR
STGAP2SICSNTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2DMTR
STGAP2DMTR
STMicroelectronics
DGTL ISO
STGAP2HDMTR
STGAP2HDMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
STGAP2SICS
STGAP2SICS
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2HSCM Compare Parts
  • STGAP2HSCM vs STGAP1AS
  • STGAP2HSCM vs STGAP1STR
  • STGAP2HSCM vs STGAP1S
  • STGAP2HSCM vs STGAP1BS
  • STGAP2HSCM vs STGAP1BSTR
  • STGAP2HSCM vs STGAP2SICS
  • STGAP2HSCM vs STGAP2HDMTR
  • STGAP2HSCM vs STGAP2DMTR
  • STGAP2HSCM vs STGAP2SICSNTR
  • STGAP2HSCM vs STGAP2HSMTR
  • STGAP2HSCM vs STGAP2HSCMTR
  • STGAP2HSCM vs STGAP2SMTR
  • STGAP2HSCM vs STGAP2SCMTR
  • STGAP2HSCM vs STGAP2SICSC
  • STGAP2HSCM vs STGAP2SICDTR
  • STGAP2HSCM vs STGAP2SCM
  • STGAP2HSCM vs STGAP2SM
  • STGAP2HSCM vs STGAP4S
  • STGAP2HSCM vs STGAP4STR
  • STGAP2HSCM vs STGAP2GSCTR
  • STGAP2HSCM vs STGAP2GSNCTR
  • STGAP2HSCM vs STGAP2SICSCTR
  • STGAP2HSCM vs STGAP2SICSTR
  • STGAP2HSCM vs STGAP2SICSNCTR
  • STGAP2HSCM vs STGAP2SICD
  • STGAP2HSCM vs STGAP2HDM
  • STGAP2HSCM vs STGAP2HSM
  • STGAP2HSCM vs STGAP2DM
  • STGAP2HSCM vs STGAP2SICSNC
  • STGAP2HSCM vs STGAP2SICSN
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you