Series
-
Automotive, AEC-Q100, gapDRIVE
Packaging
Tape & Reel (TR)
Tube
Technology
Capacitive Coupling
Magnetic Coupling
Voltage - Isolation
6000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
100V/ns
-
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
130ns, 130ns
Pulse Width Distortion (Max)
-
10ns
Rise / Fall Time (Typ)
30ns, 30ns
25ns, 25ns (Max)
Current - Output High, Low
4A, 4A
2.5A, 2.5A
Current - Peak Output
4A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
3.1V ~ 5.5V
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width), 32 Leads
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
36-SO
24-SO
Approval Agency
UL, VDE
UL