☰
STGAP2SICDTR
STGAP2SICDTR
Active
Description:  GALVANICALLY ISOLATED 4 A DUAL G
Manufacturer:  STMicroelectronics
History Price: $4.55
In Stock: 36000
STGAP2SICDTR Specification
Specification
Part No
STGAP2SICDTR
Category
Isolators Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
6000Vrms
Common Mode Transient Immunity (Min)
100V/ns
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
30ns, 30ns
Current - Output High, Low
4A, 4A
Current - Peak Output
4A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
3.1V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width), 32 Leads
Supplier Device Package
36-SO
Approval Agency
UL, VDE
STGAP2SICDTR PDF Datasheet
STGAP2SICDTR Related Parts
STGAP2SM
STGAP2SM
STMicroelectronics
DGTL ISO
STGAP2SCM
STGAP2SCM
STMicroelectronics
DGTL ISO
STGAP2SICSC
STGAP2SICSC
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2SCMTR
STGAP2SCMTR
STMicroelectronics
DGTL ISO
STGAP2SMTR
STGAP2SMTR
STMicroelectronics
DGTL ISO
STGAP2HSCMTR
STGAP2HSCMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2HSMTR
STGAP2HSMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2SICSNTR
STGAP2SICSNTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP2DMTR
STGAP2DMTR
STMicroelectronics
DGTL ISO
STGAP2HDMTR
STGAP2HDMTR
STMicroelectronics
GALVANICALLY ISOLATED 4 A DUAL G
STGAP2SICS
STGAP2SICS
STMicroelectronics
GALVANICALLY ISOLATED 4 A SINGLE
STGAP1BSTR
STGAP1BSTR
STMicroelectronics
IC GATE DVR ISO 2.5KV 1CH 24SOIC
STGAP2SICDTR Compare Parts
  • STGAP2SICDTR vs STGAP1AS
  • STGAP2SICDTR vs STGAP1STR
  • STGAP2SICDTR vs STGAP1S
  • STGAP2SICDTR vs STGAP1BS
  • STGAP2SICDTR vs STGAP1BSTR
  • STGAP2SICDTR vs STGAP2SICS
  • STGAP2SICDTR vs STGAP2HDMTR
  • STGAP2SICDTR vs STGAP2DMTR
  • STGAP2SICDTR vs STGAP2SICSNTR
  • STGAP2SICDTR vs STGAP2HSMTR
  • STGAP2SICDTR vs STGAP2HSCMTR
  • STGAP2SICDTR vs STGAP2SMTR
  • STGAP2SICDTR vs STGAP2SCMTR
  • STGAP2SICDTR vs STGAP2SICSC
  • STGAP2SICDTR vs STGAP2SCM
  • STGAP2SICDTR vs STGAP2SM
  • STGAP2SICDTR vs STGAP4S
  • STGAP2SICDTR vs STGAP4STR
  • STGAP2SICDTR vs STGAP2GSCTR
  • STGAP2SICDTR vs STGAP2GSNCTR
  • STGAP2SICDTR vs STGAP2SICSCTR
  • STGAP2SICDTR vs STGAP2SICSTR
  • STGAP2SICDTR vs STGAP2SICSNCTR
  • STGAP2SICDTR vs STGAP2SICD
  • STGAP2SICDTR vs STGAP2HDM
  • STGAP2SICDTR vs STGAP2HSM
  • STGAP2SICDTR vs STGAP2HSCM
  • STGAP2SICDTR vs STGAP2DM
  • STGAP2SICDTR vs STGAP2SICSNC
  • STGAP2SICDTR vs STGAP2SICSN
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend