Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
11µs, 7µs
-
Rise / Fall Time (Typ)
7µs, 6.7µs
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
32V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP