☰
TCDT1102
TCDT1102
Active
Description:  OPTOISOLATOR 5KV TRANS 6DIP
Manufacturer:  Vishay
Datasheet:   TCDT1102 Datasheet
History Price: $0.68
In Stock: 11040
TCDT1102 Specification
Specification
Part No
TCDT1102
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
11µs, 7µs
Rise / Fall Time (Typ)
7µs, 6.7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
32V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TCDT1102 PDF Datasheet
TCDT1102 Related Parts
TCDT1110G
TCDT1110G
Vishay
OPTOISOLATOR 5.3KV TRANS 6DIP
TCDT1103G
TCDT1103G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1102G
TCDT1102G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1101G
TCDT1101G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1100G
TCDT1100G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1101
TCDT1101
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1124G
TCDT1124G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1124
TCDT1124
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1123G
TCDT1123G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1122G
TCDT1122G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1100
TCDT1100
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1123
TCDT1123
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1102 Compare Parts
  • TCDT1102 vs TCDT1123G
  • TCDT1102 vs TCDT1124
  • TCDT1102 vs TCDT1124G
  • TCDT1102 vs TCDT1101
  • TCDT1102 vs TCDT1100G
  • TCDT1102 vs TCDT1101G
  • TCDT1102 vs TCDT1102G
  • TCDT1102 vs TCDT1103G
  • TCDT1102 vs TCDT1110G
  • TCDT1102 vs TCDT1121
  • TCDT1102 vs TCDT1122
  • TCDT1102 vs TCDT1110
  • TCDT1102 vs TCDT1120G
  • TCDT1102 vs TCDT1120
  • TCDT1102 vs TCDT1103
  • TCDT1102 vs TCDT1123
  • TCDT1102 vs TCDT1100
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great