Voltage - Isolation
5300Vrms
7500Vpk
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
10µs, 10µs (Max)
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
2mA
2mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
100 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD