☰
TIL111SVM
TIL111SVM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   TIL111SVM Datasheet
History Price: Obsolete
In Stock: 46000
TIL111SVM Specification
Specification
Part No
TIL111SVM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
TIL111SVM PDF Datasheet
TIL111SVM Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL111SVM Description
The onsemi TIL111SVM is a highly versatile optoisolator, specifically designed to provide electrical isolation and signal transmission in a compact form factor. It is widely used in various applications, including industrial automation, medical equipment, and telecommunications, due to its reliable performance, high-speed switching capabilities, and robust isolation features. Below is a detailed overview of the TIL111SVM, including its specifications, features, and typical applications.

## 1. Overview

The TIL111SVM is a high-speed optoisolator that consists of an infrared light-emitting diode (LED) and a phototransistor housed in a compact 6-pin package. This optoisolator is designed to transfer signals between its input and output while providing electrical isolation, which is essential for protecting sensitive components from high voltages or transients in a circuit. The TIL111SVM is particularly notable for its fast response time, making it suitable for high-frequency applications.

## 2. Key Specifications

- Device Type: Optoisolator
- Part Number: TIL111SVM
- Package Type: 6-Pin DIP (Dual In-line Package)
- Isolation Voltage: 5,000 Vrms (minimum)
- Input LED Forward Voltage (V_F): 1.2 V (typical at 20 mA)
- Input Current (I_F): 10 mA to 20 mA (recommended for operation)
- Output Collector-Emitter Voltage (V_CE): 30 V (maximum)
- Output Current (I_C): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 400% at I_F = 10 mA
- Switching Speed (t_PLH and t_PHL): 10 µs (typical)
- Temperature Range: -40 °C to +100 °C
- Storage Temperature Range: -55 °C to +125 °C

## 3. Features

- High Voltage Isolation: With a minimum isolation voltage of 5,000 Vrms, the TIL111SVM effectively separates high-voltage and low-voltage sections of circuits, ensuring safety and reliability.

- Fast Switching Performance: The optoisolator boasts a switching speed of 10 µs, allowing it to handle fast data signals effectively, which is critical for applications requiring rapid signal transmission.

- Wide Operating Temperature Range: The operational temperature range of -40 °C to +100 °C ensures reliable performance in various environmental conditions, making it suitable for industrial and automotive applications.

- High Current Transfer Ratio (CTR): The TIL111SVM offers a CTR range of 100% to 400% at a forward current of 10 mA, indicating efficient signal transfer from the input to the output, which is advantageous in signal integrity.

- Compact Form Factor: The 6-pin DIP package design allows for easy integration into various circuit layouts, saving space on printed circuit boards (PCBs).

## 4. Applications

The TIL111SVM optoisolator is suitable for a wide range of applications, including but not limited to:

- Industrial Automation: Used for signal isolation in control systems and motor drives to protect sensitive circuitry from high voltages.

- Medical Equipment: Provides electrical isolation in medical devices to ensure patient safety and reliable operation.

- Telecommunications: Utilized in data communication equipment for isolating signaling lines, protecting sensitive components from electrical noise and surges.

- Power Supply Units: Employed in switching power supplies for feedback isolation to regulate output voltage while ensuring safety.

- Microcontroller Interface: Ideal for isolating microcontrollers from high-power circuits, allowing safe data transmission between different sections of a system.

## 5. Advantages

- Safety and Protection: The high isolation voltage and reliable signal transmission capabilities protect sensitive components from voltage spikes and transients, enhancing system safety.

- Versatility: The TIL111SVM can be used in various applications across different industries, providing designers with a flexible solution for their optoisolation needs.

- Efficiency: With a high CTR and fast switching speeds, the TIL111SVM ensures efficient operation, reducing the risk of signal degradation in high-speed applications.

- Reliability: Its wide operating temperature range and robust design contribute to long-term reliability in harsh environments.

## 6. Summary

In summary, the onsemi TIL111SVM is a high-performance optoisolator that combines safety, speed, and versatility. Its high isolation voltage, fast switching capabilities, and efficient signal transfer make it an excellent choice for a wide range of applications in industrial automation, medical devices, telecommunications, and more.

Designed to withstand demanding conditions while providing reliable performance, the TIL111SVM is a valuable component for engineers and designers seeking a robust solution for electrical isolation and signal transmission in their systems. With its compact packaging and excellent specifications, the TIL111SVM continues to be a preferred choice in various electronic designs.
TIL111SVM Compare Parts
  • TIL111SVM vs TIL117VM
  • TIL111SVM vs TIL195
  • TIL111SVM vs TIL921
  • TIL111SVM vs TIL300DCS
  • TIL111SVM vs TIL918B
  • TIL111SVM vs TIL921B
  • TIL111SVM vs TIL922
  • TIL111SVM vs TIL922B
  • TIL111SVM vs TIL923
  • TIL111SVM vs TIL925A
  • TIL111SVM vs TIL919
  • TIL111SVM vs TIL195A
  • TIL111SVM vs TIL195B
  • TIL111SVM vs TIL117M
  • TIL111SVM vs TIL117M
  • TIL111SVM vs TIL117SR2VM
  • TIL111SVM vs TIL113SM
  • TIL111SVM vs TIL111VM
  • TIL111SVM vs TIL113M
  • TIL111SVM vs TIL112
  • TIL111SVM vs TIL111VM
  • TIL111SVM vs TIL111SR2VM
  • TIL111SVM vs TIL111TM
  • TIL111SVM vs TIL111TVM
  • TIL111SVM vs TIL111SD
  • TIL111SVM vs TIL111SR2M
  • TIL111SVM vs TIL111SM
  • TIL111SVM vs TIL111S
  • TIL111SVM vs TIL117TVM
  • TIL111SVM vs TIL111W
  • TIL111SVM vs TIL113
  • TIL111SVM vs TIL113300
  • TIL111SVM vs TIL113300W
  • TIL111SVM vs TIL1133S
  • TIL111SVM vs TIL1133SD
  • TIL111SVM vs TIL113S
  • TIL111SVM vs TIL113W
  • TIL111SVM vs TIL117FM
  • TIL111SVM vs TIL117FR2M
  • TIL111SVM vs TIL117FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase