TLP155(TPR,E
TLP155(TPR,E
Obsolete
Description:  OPTOCOUPLER TRANS
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 26000
TLP155(TPR,E vs TLP5751(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
150ns, 150ns
Pulse Width Distortion (Max)
50ns
50ns
Rise / Fall Time (Typ)
35ns, 15ns
15ns, 8ns
Current - Output High, Low
-
1A, 1A
Current - Peak Output
600mA
1A
Voltage - Forward (Vf) (Typ)
1.57V
1.55V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 5 Lead
6-SO
Approval Agency
-
CQC, CSA, cUL, UL