TLP155(TPR,E
TLP155(TPR,E
Obsolete
Description:  OPTOCOUPLER TRANS
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 26000
TLP155(TPR,E Specification
Specification
Part No
TLP155(TPR,E
Category
Isolators Gate Drivers
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
Pulse Width Distortion (Max)
50ns
Rise / Fall Time (Typ)
35ns, 15ns
Current - Output High, Low
-
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.57V
Current - DC Forward (If) (Max)
20 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO, 5 Lead
Approval Agency
-
TLP155(TPR,E Related Parts
TLP5771(D4-TP,E
TLP5771(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; LOW INPUT CU
TLP5774(D4-TP,E
TLP5774(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; LOW INPUT CU
TLP5751(D4-TP,E
TLP5751(D4-TP,E
Toshiba Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SO
TLP5751(TP,E
TLP5751(TP,E
Toshiba Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SO
TLP5771H(D4TP4,E
TLP5771H(D4TP4,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 1A; WIDER LE
TLP5774H(D4TP4,E
TLP5774H(D4TP4,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 4A; WIDER LE
TLP351H(TP1,F)
TLP351H(TP1,F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER SMD T&R
TLP5752(TP4,E
TLP5752(TP4,E
Toshiba Semiconductor
DRIVER COUPLER; 2.5A; RAIL-TO-RA
TLP5774H(D4-TP,E
TLP5774H(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 4A; HIGH TEM
TLP5771H(D4-TP,E
TLP5771H(D4-TP,E
Toshiba Semiconductor
GATE DRIVE COUPLER; 1A; HIGH TEM
TLP351H(F)
TLP351H(F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER THRU HOLE
TLP351A(F)
TLP351A(F)
Toshiba Semiconductor
X36 PB-F PHOTOCOUPLER THRU-HOLE
TLP155(TPR,E Description
The Toshiba TLP155(TPR,E) is a high-performance optocoupler designed to provide electrical isolation and signal transmission between different circuit sections. This component is particularly useful in applications where noise reduction and signal integrity are critical, such as in industrial automation, consumer electronics, and communication systems. Below is a comprehensive overview of the TLP155(TPR,E), including its key features, specifications, and typical applications.

## Overview

The Toshiba TLP155(TPR,E) is an optocoupler that combines an infrared light-emitting diode (LED) and a phototransistor in a single package. This device is designed to transfer electrical signals while maintaining electrical isolation between the input and output. The TLP155(TPR,E) is known for its high-speed operation, low power consumption, and reliable performance.

## Key Features

1. Electrical Isolation: Provides robust electrical isolation between the input and output, ensuring that signals are transmitted without direct electrical connection. This isolation protects sensitive components from high voltages and noise.

2. High-Speed Operation: Capable of high-speed signal transmission, making it suitable for applications requiring rapid data transfer and low latency.

3. Low Power Consumption: Designed to operate with minimal power, which helps in reducing overall system power consumption and improving energy efficiency.

4. Compact Package: Available in a small, surface-mount package that is ideal for space-constrained applications.

5. High Common-Mode Transient Immunity: Exhibits excellent resistance to transient noise and high voltage spikes, which enhances system reliability in noisy environments.

6. Temperature Range: Operates over a wide temperature range, making it versatile for various environmental conditions.

## Specifications

- Part Number: TLP155(TPR,E)
- Type: Optocoupler (Phototransistor Output)
- Package Type:
- TLP155(TPR): 4-pin DIP (Dual In-line Package)
- TLP155(E): 4-pin SOIC (Small Outline Integrated Circuit)
- Isolation Voltage:
- V_ISO: 5000 Vrms (rms voltage for isolation)
- Collector-Emitter Voltage (V_CE):
- Maximum: 50 V
- Collector Current (I_C):
- Maximum: 50 mA
- Input Forward Voltage (V_F):
- Typical: 1.2 V
- Maximum: 1.4 V
- Input Forward Current (I_F):
- Maximum: 20 mA
- Output Saturation Voltage (V_CE(sat)):
- Typical: 0.2 V
- Transfer Current Ratio (CTR):
- Typical: 50% to 300% (depending on the specific part number and conditions)
- Total Power Dissipation (P_tot):
- Maximum: 75 mW
- Operating Temperature Range:
- TLP155(TPR): -40°C to +85°C
- TLP155(E): -40°C to +100°C
- Rise Time (t_r):
- Typical: 1 μs
- Fall Time (t_f):
- Typical: 1 μs

## Functional Description

1. Input Section:
- LED: The input side of the optocoupler contains an infrared LED that emits light when current is applied. The LED%27s brightness is proportional to the input current.

2. Output Section:
- Phototransistor: The emitted light from the LED is detected by a phototransistor on the output side. The phototransistor%27s conduction is directly related to the intensity of the LED light, translating the optical signal into an electrical signal.

3. Electrical Isolation: The device provides isolation between the input LED and the output phototransistor, which is crucial for protecting the low-voltage side of the circuit from high voltages or noise.

## Applications

The Toshiba TLP155(TPR,E) is widely used in various applications where signal isolation and noise immunity are important. Typical applications include:

- Industrial Automation: Used in control systems and machinery for signal isolation between different control and power circuits.
- Consumer Electronics: Applied in devices like power supplies and appliances to isolate signals and prevent noise interference.
- Communication Systems: Utilized in communication equipment for isolating signals in data transmission and reception circuits.
- Power Supplies: Employed in switching power supplies and other power conversion circuits to provide isolation between high and low voltage sections.
- Automotive: Used in automotive electronics for isolating control signals and protecting sensitive components.

## Conclusion

The Toshiba TLP155(TPR,E) is a versatile and reliable optocoupler designed to offer high-speed signal transmission, electrical isolation, and low power consumption. With its compact package options and wide operating temperature range, it is well-suited for a range of applications from industrial automation to consumer electronics. Its robust performance and ability to handle transient noise make it a valuable component in ensuring the reliable operation of electronic systems.

For additional information, including detailed datasheets, application notes, and technical support, you can visit Toshiba%27s official website or contact their customer support team.
TLP155(TPR,E Compare Parts
  • TLP155(TPR,E vs TLP701H(F)
  • TLP155(TPR,E vs TLP700H(F)
  • TLP155(TPR,E vs TLP155(E
  • TLP155(TPR,E vs TLP700A(TP,F)
  • TLP155(TPR,E vs TLP700A(F)
  • TLP155(TPR,E vs TLP155(TPL,E
  • TLP155(TPR,E vs TLP705A(TP,F)
  • TLP155(TPR,E vs TLP250(TP1,F)
  • TLP155(TPR,E vs TLP250(F)
  • TLP155(TPR,E vs TLP700(F)
  • TLP155(TPR,E vs TLP701(TP,F)
  • TLP155(TPR,E vs TLP251(TP1,F)
  • TLP155(TPR,E vs TLP251(F)
  • TLP155(TPR,E vs TLP250LF1F
  • TLP155(TPR,E vs TLP705(TP,F)
  • TLP155(TPR,E vs TLP701A(F)
  • TLP155(TPR,E vs TLP705A(F)
  • TLP155(TPR,E vs TLP358(TP1,F)
  • TLP155(TPR,E vs TLP701(F)
  • TLP155(TPR,E vs TLP2451A(F)
  • TLP155(TPR,E vs TLP2451A(TP,F)
  • TLP155(TPR,E vs TLP5752H(D4-TP,E
  • TLP155(TPR,E vs TLP350(F)
  • TLP155(TPR,E vs TLP5752H(E
  • TLP155(TPR,E vs TLP5752H(TP,E
  • TLP155(TPR,E vs TLP350(TP1,F)
  • TLP155(TPR,E vs TLP5751(D4,E
  • TLP155(TPR,E vs TLP5751(E
  • TLP155(TPR,E vs TLP5754(D4,E
  • TLP155(TPR,E vs TLP5752(D4,E
  • TLP155(TPR,E vs TLP5754(TP,E
  • TLP155(TPR,E vs TLP5754(D4-TP4,E
  • TLP155(TPR,E vs TLP5771(TP,E
  • TLP155(TPR,E vs TLP5751H(D4TP4,E
  • TLP155(TPR,E vs TLP5752H(D4TP4,E
  • TLP155(TPR,E vs TLP351(TP1,F)
  • TLP155(TPR,E vs TLP5754H(TP4,E
  • TLP155(TPR,E vs TLP5751H(TP4,E
  • TLP155(TPR,E vs TLP151A(E)
  • TLP155(TPR,E vs TLP5752(TP,E
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.