Packaging
Tape & Reel (TR)
Tube
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
3000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
100V/ns
100kV/µs
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
75ns, 75ns
Pulse Width Distortion (Max)
5.5ns
20ns
Rise / Fall Time (Typ)
5ns, 6ns
12ns, 10ns
Current - Output High, Low
4A, 6A
2.4A, 1.1A
Current - Peak Output
-
4.3A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
9.2V ~ 18V
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Approval Agency
-
CQC, UR, VDE