UCC21220DR
UCC21220DR
Active
Description:  4A/6A 3KVRMS DUAL ISO DR 8V UVL
Manufacturer:  Texas Instruments
Datasheet:   UCC21220DR Datasheet
History Price: $2.76
In Stock: 19200
UCC21220DR Specification
Specification
Part No
UCC21220DR
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
100V/ns
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Pulse Width Distortion (Max)
5.5ns
Rise / Fall Time (Typ)
5ns, 6ns
Current - Output High, Low
4A, 6A
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
9.2V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Approval Agency
-
UCC21220DR Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC21220DR Description
The Texas Instruments UCC21220DR is a high-speed, dual-channel gate driver designed for driving power MOSFETs and IGBTs in various applications, including motor drives, power inverters, and other high-frequency switching applications. This device is particularly notable for its ability to provide robust performance in demanding environments, making it suitable for a wide range of industrial and automotive applications.

## Key Features

1. Dual-Channel Output: The UCC21220DR features two independent output channels, allowing it to drive two separate power devices simultaneously. This is particularly useful in half-bridge and full-bridge configurations.

2. High-Speed Operation: The driver is capable of switching at high frequencies, with a typical rise time of 20 ns and a fall time of 15 ns. This fast switching capability helps to minimize switching losses and improve overall system efficiency.

3. High Drive Current: The UCC21220DR can deliver peak output currents of up to 4 A, which is essential for quickly charging and discharging the gate capacitance of power MOSFETs and IGBTs. This high drive current capability ensures that the devices can operate efficiently even at high frequencies.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range of 10 V to 20 V, making it versatile for various applications. This flexibility allows it to be used in different power supply configurations.

5. Integrated Level Shifting: The UCC21220DR includes integrated level shifting, which allows it to interface with low-voltage control signals while driving high-voltage power devices. This feature simplifies the design and reduces the number of external components required.

6. Desaturation Detection: The driver includes a desaturation detection feature that monitors the voltage across the power device during operation. If a fault condition is detected (such as a short circuit), the driver can quickly turn off the device to protect the system.

7. Thermal Protection: The UCC21220DR is designed with thermal protection features to prevent overheating. This is critical in high-power applications where thermal management is a concern.

8. Small Package Size: The device is available in a compact 16-pin HTQFP package, which is ideal for space-constrained applications.

## Specifications

- Supply Voltage (VDD): 10 V to 20 V
- Output Current (IOUT): 4 A (peak)
- Rise Time (tr): 20 ns (typical)
- Fall Time (tf): 15 ns (typical)
- Input Voltage Range: 3 V to 15 V
- Propagation Delay: 30 ns (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 16-pin HTQFP

## Applications

The UCC21220DR is suitable for a variety of applications, including:

- Motor drives (DC, AC, and stepper motors)
- Power inverters for renewable energy systems (solar, wind)
- Industrial power supplies
- Electric vehicles and hybrid electric vehicles
- High-frequency switching power supplies

## Conclusion

The Texas Instruments UCC21220DR is a versatile and high-performance gate driver that provides essential features for driving power MOSFETs and IGBTs in demanding applications. Its dual-channel output, high-speed operation, and integrated protection features make it an excellent choice for engineers looking to design efficient and reliable power electronics systems. With its wide supply voltage range and compact package, the UCC21220DR is well-suited for a variety of applications in the industrial and automotive sectors.
UCC21220DR Compare Parts
  • UCC21220DR vs UCC21540DWKR
  • UCC21220DR vs UCC21540DWR
  • UCC21220DR vs UCC23511BDWY
  • UCC21220DR vs UCC23513QDWYQ1
  • UCC21220DR vs UCC23514SDWV
  • UCC21220DR vs UCC23514VDWV
  • UCC21220DR vs UCC23514MDWV
  • UCC21220DR vs UCC23514EDWV
  • UCC21220DR vs UCC23313QDWYQ1
  • UCC21220DR vs UCC21541DWR
  • UCC21220DR vs UCC5310MCDWV
  • UCC21220DR vs UCC5310MCD
  • UCC21220DR vs UCC5320SCDWV
  • UCC21220DR vs UCC21540DWK
  • UCC21220DR vs UCC21530BQDWKQ1
  • UCC21220DR vs UCC23513BQDWYQ1
  • UCC21220DR vs UCC21530BQDWKRQ1
  • UCC21220DR vs UCC21759QDWRQ1
  • UCC21220DR vs UCC21739QDWRQ1
  • UCC21220DR vs UCC21736QDWRQ1
  • UCC21220DR vs UCC21710QDWRQ1
  • UCC21220DR vs UCC21520AQDWQ1
  • UCC21220DR vs UCC5350MCDWV
  • UCC21220DR vs UCC21732DWR
  • UCC21220DR vs UCC21521ADWR
  • UCC21220DR vs UCC5350MCDWVR
  • UCC21220DR vs UCC23511QDWYQ1
  • UCC21220DR vs UCC23313BQDWYQ1
  • UCC21220DR vs UCC5350MCQDWVRQ1
  • UCC21220DR vs UCC21540ADWK
  • UCC21220DR vs UCC21755QDWRQ1
  • UCC21220DR vs UCC21710DWR
  • UCC21220DR vs UCC21737QDWRQ1
  • UCC21220DR vs UCC23313QDWYRQ1
  • UCC21220DR vs UCC5320ECD
  • UCC21220DR vs UCC5390SCDR
  • UCC21220DR vs UCC5390ECDR
  • UCC21220DR vs UCC5320ECDR
  • UCC21220DR vs UCC5320SCDWVR
  • UCC21220DR vs UCC5304DWVR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast