UCC21225ANPLR
UCC21225ANPLR
Active
Description:  UCC21225ANPLR
Manufacturer:  Texas Instruments
History Price: $4.19
In Stock: 5200
UCC21225ANPLR vs UCC23511BDWY
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
2500Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100V/ns
150kV/µs
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
105ns, 105ns
Pulse Width Distortion (Max)
6ns
35ns
Rise / Fall Time (Typ)
6ns, 7ns
28ns, 25ns (Max)
Current - Output High, Low
4A, 6A
1A, 1A
Current - Peak Output
-
1.5A, 2A
Voltage - Forward (Vf) (Typ)
-
2.1V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Output Supply
3V ~ 18V
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-VFLGA
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
13-VLGA (5x5)
6-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, UL, VDE