UCC23511BDWY
UCC23511BDWY
Active
Description:  IC ISOLATION
Manufacturer:  Texas Instruments
History Price: $0.5955
In Stock: 30800
UCC23511BDWY Specification
Specification
Part No
UCC23511BDWY
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
5700Vrms
Common Mode Transient Immunity (Min)
150kV/µs
Propagation Delay tpLH / tpHL (Max)
105ns, 105ns
Pulse Width Distortion (Max)
35ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
Current - Output High, Low
1A, 1A
Current - Peak Output
1.5A, 2A
Voltage - Forward (Vf) (Typ)
2.1V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SOIC
Approval Agency
CQC, UL, VDE
UCC23511BDWY Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC23511BDWY Compare Parts
  • UCC23511BDWY vs UCC21540DWKR
  • UCC23511BDWY vs UCC21540DWR
  • UCC23511BDWY vs UCC23513QDWYQ1
  • UCC23511BDWY vs UCC23514SDWV
  • UCC23511BDWY vs UCC23514VDWV
  • UCC23511BDWY vs UCC23514MDWV
  • UCC23511BDWY vs UCC23514EDWV
  • UCC23511BDWY vs UCC23313QDWYQ1
  • UCC23511BDWY vs UCC21541DWR
  • UCC23511BDWY vs UCC5310MCDWV
  • UCC23511BDWY vs UCC5310MCD
  • UCC23511BDWY vs UCC5320SCDWV
  • UCC23511BDWY vs UCC21540DWK
  • UCC23511BDWY vs UCC21530BQDWKQ1
  • UCC23511BDWY vs UCC23513BQDWYQ1
  • UCC23511BDWY vs UCC21530BQDWKRQ1
  • UCC23511BDWY vs UCC21759QDWRQ1
  • UCC23511BDWY vs UCC21739QDWRQ1
  • UCC23511BDWY vs UCC21736QDWRQ1
  • UCC23511BDWY vs UCC21710QDWRQ1
  • UCC23511BDWY vs UCC21520AQDWQ1
  • UCC23511BDWY vs UCC5350MCDWV
  • UCC23511BDWY vs UCC21732DWR
  • UCC23511BDWY vs UCC21521ADWR
  • UCC23511BDWY vs UCC5350MCDWVR
  • UCC23511BDWY vs UCC23511QDWYQ1
  • UCC23511BDWY vs UCC23313BQDWYQ1
  • UCC23511BDWY vs UCC5350MCQDWVRQ1
  • UCC23511BDWY vs UCC21540ADWK
  • UCC23511BDWY vs UCC21755QDWRQ1
  • UCC23511BDWY vs UCC21710DWR
  • UCC23511BDWY vs UCC21737QDWRQ1
  • UCC23511BDWY vs UCC23313QDWYRQ1
  • UCC23511BDWY vs UCC5320ECD
  • UCC23511BDWY vs UCC5390SCDR
  • UCC23511BDWY vs UCC5390ECDR
  • UCC23511BDWY vs UCC5320ECDR
  • UCC23511BDWY vs UCC5320SCDWVR
  • UCC23511BDWY vs UCC21220DR
  • UCC23511BDWY vs UCC5304DWVR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast