Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
3000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
150V/ns
150V/ns
Propagation Delay tpLH / tpHL (Max)
130ns, 130ns
130ns, 130ns
Pulse Width Distortion (Max)
30ns
30ns
Rise / Fall Time (Typ)
33ns, 27ns
28ns, 24ns (Max)
Current - Output High, Low
10A, 10A
10A, 10A
Current - Peak Output
10A
10A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
13V ~ 33V
13V ~ 33V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Approval Agency
UL, VDE
CQC, CSA, TUV, UL, VDE