UCC21759QDWRQ1
UCC21759QDWRQ1
Active
Description:  IC ISOLATION
Manufacturer:  Texas Instruments
History Price: $3.37916
In Stock: 42000
UCC21759QDWRQ1 Specification
Specification
Part No
UCC21759QDWRQ1
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
150V/ns
Propagation Delay tpLH / tpHL (Max)
130ns, 130ns
Pulse Width Distortion (Max)
30ns
Rise / Fall Time (Typ)
33ns, 27ns
Current - Output High, Low
10A, 10A
Current - Peak Output
10A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
13V ~ 33V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Approval Agency
UL, VDE
UCC21759QDWRQ1 Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC21759QDWRQ1 Description

## Overview of Texas Instruments UCC21759QDWRQ1

The UCC21759QDWRQ1 from Texas Instruments is a highly advanced, isolated gate driver designed to drive high-power MOSFETs and IGBTs in automotive and industrial applications. It is part of the UCC21759 family and offers excellent reliability, protection features, and advanced functionality, making it an excellent choice for automotive, industrial motor drives, and other power electronics systems that require efficient and robust gate driving solutions.

## Key Specifications

* Device Type: Isolated gate driver.
* Output Channels: The UCC21759QDWRQ1 includes two independent half-bridge driver outputs, making it suitable for driving power MOSFETs or IGBTs in a variety of configurations.
* Voltage Supply Range: It operates with a VDD supply voltage range from 12V to 18V. This wide range ensures compatibility with standard power supplies used in automotive and industrial systems.
* Gate Drive Voltage: The driver provides a Vout of 10V, with adjustable gate drive strength. This ensures optimal performance for driving the gate of the MOSFET or IGBT and minimizing switching losses.
* Input Logic: The logic inputs are designed to accept CMOS logic levels and are compatible with a wide variety of control circuits, including PWM controllers and microcontrollers.
* Isolation: The device features up to 5kVrms isolation, providing robust protection against high-voltage transients and ensuring safety and reliability in harsh environments.
* Switching Frequency: The UCC21759 can handle high switching frequencies of up to 1 MHz, which is critical for high-speed applications and ensuring efficient performance in modern power systems.
* Desaturation Detection: It incorporates desaturation detection to provide fault detection, ensuring that the IGBT or MOSFET does not enter into a potentially damaging fault state during switching events. This feature is key for protecting power devices in the system.
* Under-voltage Lockout (UVLO): The device includes a UVLO function on both the high-side and low-side to protect the gate driver from malfunction during power-up or if the supply voltage drops below a safe level.
* Over-temperature Protection: The UCC21759 includes thermal shutdown features that ensure safe operation under high-temperature conditions by shutting down the gate driver if the temperature exceeds a pre-defined threshold.
* Shoot-through Protection: The driver incorporates shoot-through protection to avoid damaging currents during switching transitions, thus protecting the system from catastrophic failure.

## Package and Pinout

* Package Type: The UCC21759QDWRQ1 comes in a SOIC-16 (Wide Body) package, ensuring compatibility with high-density PCB designs while maintaining thermal performance and ease of handling.
* Pins: The package includes 16 pins that provide flexible connections for both power and control signals.
* Pinout Features: The device has separate pins for high-side and low-side inputs, gate drive outputs, and fault detection, allowing for simple integration into existing systems.

## Application Areas

* Automotive Power Systems: This gate driver is designed to meet the rigorous requirements of automotive applications, such as motor drives, inverters, and power supply circuits for electric vehicles (EVs) and hybrid electric vehicles (HEVs).
* Industrial Motor Drives: The UCC21759 is ideal for high-efficiency motor control systems in industrial automation, robotics, and HVAC applications.
* Power Inverters: It is highly suitable for power inverter applications, including renewable energy systems like solar and wind power, as well as uninterruptible power supplies (UPS).
* DC-DC Converters: The driver is perfect for use in DC-DC converters, especially those requiring high switching frequencies and fault protection.
* Power Electronics: It is also applicable in general power electronics systems where efficient switching and reliable protection are necessary for high-power devices like MOSFETs and IGBTs.

## Key Features

* High Voltage Isolation: With up to 5kVrms isolation, the device ensures high protection for both the controller side and the power side of the system, enabling safe operation in industrial and automotive environments.
* Advanced Fault Detection: The built-in desaturation detection and fault flag outputs help in monitoring and protecting against short-circuits, overcurrent, and thermal faults.
* Flexible Gate Drive: Adjustable gate drive strength provides control over switching losses and can be optimized for the specific requirements of the MOSFETs or IGBTs in the application.
* Low Power Consumption: The device is designed to operate efficiently with low power consumption, making it an excellent choice for battery-powered or energy-sensitive systems.
* Integrated Protection Features: Thermal shutdown, UVLO, and shoot-through protection ensure that the device and the system remain safe even under extreme operating conditions.

## Conclusion

The Texas Instruments UCC21759QDWRQ1 is an advanced, highly reliable isolated gate driver that offers exceptional performance in high-speed, high-voltage applications. With features like desaturation detection, under-voltage lockout, and thermal shutdown, it is designed for robust protection and fault tolerance. Its compatibility with both low- and high-side MOSFETs and IGBTs, coupled with excellent isolation, makes it an ideal choice for automotive, industrial, and power electronics applications. Whether used in motor drives, power inverters, or DC-DC converters, the UCC21759 provides efficient and secure gate drive functionality.
UCC21759QDWRQ1 Compare Parts
  • UCC21759QDWRQ1 vs UCC21540DWKR
  • UCC21759QDWRQ1 vs UCC21540DWR
  • UCC21759QDWRQ1 vs UCC23511BDWY
  • UCC21759QDWRQ1 vs UCC23513QDWYQ1
  • UCC21759QDWRQ1 vs UCC23514SDWV
  • UCC21759QDWRQ1 vs UCC23514VDWV
  • UCC21759QDWRQ1 vs UCC23514MDWV
  • UCC21759QDWRQ1 vs UCC23514EDWV
  • UCC21759QDWRQ1 vs UCC23313QDWYQ1
  • UCC21759QDWRQ1 vs UCC21541DWR
  • UCC21759QDWRQ1 vs UCC5310MCDWV
  • UCC21759QDWRQ1 vs UCC5310MCD
  • UCC21759QDWRQ1 vs UCC5320SCDWV
  • UCC21759QDWRQ1 vs UCC21540DWK
  • UCC21759QDWRQ1 vs UCC21530BQDWKQ1
  • UCC21759QDWRQ1 vs UCC23513BQDWYQ1
  • UCC21759QDWRQ1 vs UCC21530BQDWKRQ1
  • UCC21759QDWRQ1 vs UCC21739QDWRQ1
  • UCC21759QDWRQ1 vs UCC21736QDWRQ1
  • UCC21759QDWRQ1 vs UCC21710QDWRQ1
  • UCC21759QDWRQ1 vs UCC21520AQDWQ1
  • UCC21759QDWRQ1 vs UCC5350MCDWV
  • UCC21759QDWRQ1 vs UCC21732DWR
  • UCC21759QDWRQ1 vs UCC21521ADWR
  • UCC21759QDWRQ1 vs UCC5350MCDWVR
  • UCC21759QDWRQ1 vs UCC23511QDWYQ1
  • UCC21759QDWRQ1 vs UCC23313BQDWYQ1
  • UCC21759QDWRQ1 vs UCC5350MCQDWVRQ1
  • UCC21759QDWRQ1 vs UCC21540ADWK
  • UCC21759QDWRQ1 vs UCC21755QDWRQ1
  • UCC21759QDWRQ1 vs UCC21710DWR
  • UCC21759QDWRQ1 vs UCC21737QDWRQ1
  • UCC21759QDWRQ1 vs UCC23313QDWYRQ1
  • UCC21759QDWRQ1 vs UCC5320ECD
  • UCC21759QDWRQ1 vs UCC5390SCDR
  • UCC21759QDWRQ1 vs UCC5390ECDR
  • UCC21759QDWRQ1 vs UCC5320ECDR
  • UCC21759QDWRQ1 vs UCC5320SCDWVR
  • UCC21759QDWRQ1 vs UCC21220DR
  • UCC21759QDWRQ1 vs UCC5304DWVR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast