Packaging
Tape & Reel (TR)
Tube
Technology
Optical Coupling
Capacitive Coupling
Voltage - Isolation
3750Vrms
5700Vrms
Common Mode Transient Immunity (Min)
150kV/µs
100V/ns
Propagation Delay tpLH / tpHL (Max)
105ns, 105ns
40ns, 40ns
Pulse Width Distortion (Max)
35ns
5.5ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
5ns, 6ns
Current - Output High, Low
4.5A, 5.3A
4A, 6A
Current - Peak Output
4.5A, 5.3A
4A, 6A
Voltage - Forward (Vf) (Typ)
2.1V
-
Current - DC Forward (If) (Max)
16 mA
-
Voltage - Output Supply
14V ~ 33V
6V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SOIC
14-SOIC
Approval Agency
CQC, UL, VDE
CQC, UL, VDE