UCC23313DWYR
UCC23313DWYR
Active
Description:  IC POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $0.86
In Stock: 0
UCC23313DWYR Specification
Specification
Part No
UCC23313DWYR
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
150kV/µs
Propagation Delay tpLH / tpHL (Max)
105ns, 105ns
Pulse Width Distortion (Max)
35ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
Current - Output High, Low
4.5A, 5.3A
Current - Peak Output
4.5A, 5.3A
Voltage - Forward (Vf) (Typ)
2.1V
Current - DC Forward (If) (Max)
16 mA
Voltage - Output Supply
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SOIC
Approval Agency
CQC, UL, VDE
UCC23313DWYR Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC21225ANPLR
UCC21225ANPLR
Texas Instruments
UCC21225ANPLR
UCC23313DWYR Description

## Texas Instruments UCC23313DWYR Overview

The Texas Instruments UCC23313DWYR is a high-performance, isolated driver designed for use in power electronics applications that require reliable and efficient switching. It is part of the UCC2xxx series of isolated drivers, and it is ideal for driving MOSFETs, IGBTs, and other high-side or low-side power devices in systems such as motor drives, power supplies, and high-voltage switching circuits. The device integrates several advanced features, including high-speed, low-latency propagation delay, high-voltage isolation, and low output skew, making it an excellent choice for demanding applications in both industrial and automotive environments.

## Key Features

* High-Speed Gate Driver: The UCC23313DWYR is capable of driving both high-side and low-side power devices, with a propagation delay of only 45ns (typical) for fast switching performance. It is suitable for applications where high-speed switching is required.
* High Voltage Isolation: This driver provides a high degree of isolation between the input and output, with up to 5kV isolation, making it suitable for use in high-voltage environments.
* Low Propagation Delay: With a typical propagation delay of 45ns and a maximum of 60ns, the UCC23313DWYR ensures fast response times in switching applications, reducing power losses and improving the overall efficiency of the system.
* Low Output Skew: The device features low output skew between the high-side and low-side output signals, which is essential for precise timing and synchronization in power devices.
* Wide Supply Voltage Range: The UCC23313DWYR operates over a wide supply voltage range, from 4.5V to 20V, which provides flexibility in different system designs and configurations.
* Integrated Protection: The device includes built-in protection features such as under-voltage lockout (UVLO) on both the input and output sides, which helps ensure safe operation and protects against damage during transient conditions.
* Rail-to-Rail Output: The UCC23313DWYR provides a rail-to-rail output voltage swing, ensuring full utilization of the power supply and maximizing the switching voltage range for high and low-side power devices.

## Specifications

* Supply Voltage Range (VDD): 4.5V to 20V
* Input Voltage Range: 0V to VDD
* Gate Drive Output: Capable of driving both N-channel MOSFETs and IGBTs
* Isolation: 5kV (rms) isolation between input and output
* Propagation Delay: 45ns (typical), 60ns (maximum)
* Output Rise and Fall Time: 20ns (typical) at VDD = 15V and CL = 10nF
* Under-Voltage Lockout (UVLO): On both input and output sides
* Output Voltage Swing: Rail-to-rail, 0V to VDD-2V (typical)
* Output Current: 3A peak (source/sink)
* Package: 8-pin SOIC (Small Outline Integrated Circuit) with wide-body for improved thermal dissipation
* Operating Temperature Range: -40°C to +125°C
* Operating Frequency: Capable of driving up to 1MHz switching frequency, suitable for high-speed switching applications

## Performance and Benefits

* Fast Switching and High-Speed Performance: The UCC23313DWYR's low propagation delay and fast rise/fall times (20ns typical) enable it to drive power devices at high speeds, which is crucial for high-frequency applications where fast switching is essential to minimize losses and improve efficiency.
* High Voltage Isolation: The 5kV isolation between the input and output sides ensures safe operation in systems with high-voltage components. This isolation helps protect sensitive control circuitry from high-voltage transients, making the device ideal for use in power supplies, motor drives, and other high-voltage systems.
* Efficient Gate Drive: The UCC23313DWYR is capable of sourcing and sinking up to 3A of peak current to drive MOSFETs and IGBTs. This high current capability ensures that the power devices switch efficiently and reduces the overall switching losses, contributing to the efficiency of the power system.
* Built-in Protection: The under-voltage lockout protection on both the input and output sides prevents the driver from operating under unsafe conditions, ensuring that the power devices are driven only when proper voltage levels are present. This feature enhances the robustness of the system and improves the overall reliability of the application.
* Flexibility in Design: With a wide supply voltage range of 4.5V to 20V and a 5kV isolation rating, the UCC23313DWYR is highly versatile, allowing it to be used in various system configurations, from low to high-voltage designs. This makes it suitable for automotive, industrial, and telecommunications applications.
* Thermal Management: The wide-body SOIC package allows for better heat dissipation, ensuring the device operates reliably even under high power conditions.

## Applications

* Power Supplies: The UCC23313DWYR is commonly used in isolated power supplies where high-speed switching and isolation are required. It is suitable for use in isolated DC-DC converters and other power conversion circuits.
* Motor Drives: The high-speed gate driver is ideal for driving MOSFETs or IGBTs in motor control applications, particularly in automotive or industrial motor drives where fast switching and efficiency are critical.
* Electric Vehicles: The device is well-suited for use in electric vehicle power electronics, including traction inverters and battery management systems, where both high-speed operation and high-voltage isolation are essential.
* Solar Inverters: In photovoltaic systems, where high-frequency switching and efficient power conversion are required, the UCC23313DWYR is used to drive switching devices in inverters, providing the necessary isolation and switching performance.
* High-Voltage Systems: Any high-voltage power electronics system, such as industrial power inverters, uninterruptible power supplies (UPS), and power grid applications, can benefit from the UCC23313DWYR’s ability to provide robust isolation and fast gate drive.

## Conclusion

The Texas Instruments UCC23313DWYR is a highly efficient and reliable isolated gate driver with fast switching characteristics, high voltage isolation, and integrated protection features. With its wide supply voltage range, low propagation delay, and ability to drive high-current power devices, it is an excellent choice for applications such as power supplies, motor drives, and high-voltage systems. The device's robust performance in demanding environments, coupled with its versatility and flexibility, makes it a valuable component in the design of power electronics systems across a wide range of industries.
UCC23313DWYR Compare Parts
  • UCC23313DWYR vs UCC21540DWKR
  • UCC23313DWYR vs UCC21540DWR
  • UCC23313DWYR vs UCC23511BDWY
  • UCC23313DWYR vs UCC23513QDWYQ1
  • UCC23313DWYR vs UCC23514SDWV
  • UCC23313DWYR vs UCC23514VDWV
  • UCC23313DWYR vs UCC23514MDWV
  • UCC23313DWYR vs UCC23514EDWV
  • UCC23313DWYR vs UCC23313QDWYQ1
  • UCC23313DWYR vs UCC21541DWR
  • UCC23313DWYR vs UCC5310MCDWV
  • UCC23313DWYR vs UCC5310MCD
  • UCC23313DWYR vs UCC5320SCDWV
  • UCC23313DWYR vs UCC21540DWK
  • UCC23313DWYR vs UCC21530BQDWKQ1
  • UCC23313DWYR vs UCC23513BQDWYQ1
  • UCC23313DWYR vs UCC21530BQDWKRQ1
  • UCC23313DWYR vs UCC21759QDWRQ1
  • UCC23313DWYR vs UCC21739QDWRQ1
  • UCC23313DWYR vs UCC21736QDWRQ1
  • UCC23313DWYR vs UCC21710QDWRQ1
  • UCC23313DWYR vs UCC21520AQDWQ1
  • UCC23313DWYR vs UCC5350MCDWV
  • UCC23313DWYR vs UCC21732DWR
  • UCC23313DWYR vs UCC21521ADWR
  • UCC23313DWYR vs UCC5350MCDWVR
  • UCC23313DWYR vs UCC23511QDWYQ1
  • UCC23313DWYR vs UCC23313BQDWYQ1
  • UCC23313DWYR vs UCC5350MCQDWVRQ1
  • UCC23313DWYR vs UCC21540ADWK
  • UCC23313DWYR vs UCC21755QDWRQ1
  • UCC23313DWYR vs UCC21710DWR
  • UCC23313DWYR vs UCC21737QDWRQ1
  • UCC23313DWYR vs UCC23313QDWYRQ1
  • UCC23313DWYR vs UCC5320ECD
  • UCC23313DWYR vs UCC5390SCDR
  • UCC23313DWYR vs UCC5390ECDR
  • UCC23313DWYR vs UCC5320ECDR
  • UCC23313DWYR vs UCC5320SCDWVR
  • UCC23313DWYR vs UCC21220DR
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!