Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
5000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
150kV/µs
150kV/µs
Propagation Delay tpLH / tpHL (Max)
70ns, 70ns
105ns, 105ns
Pulse Width Distortion (Max)
35ns
35ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
28ns, 25ns (Max)
Current - Output High, Low
3A, 3.5A
1A, 1A
Current - Peak Output
4.5A, 5.3A
1.5A, 2A
Voltage - Forward (Vf) (Typ)
2.1V
2.1V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
14V ~ 33V
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
6-SOIC
Approval Agency
CQC, UL, VDE
CQC, UL, VDE