UCC5320ECDR
UCC5320ECDR
Active
Description:  DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC5320ECDR Datasheet
History Price: $2.56
In Stock: 34000
UCC5320ECDR vs UCC21530BQDWKRQ1
Series
-
Automotive, AEC-Q100, Functional Safety (FuSa)
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
3000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100V/ns
Propagation Delay tpLH / tpHL (Max)
72ns, 75ns
30ns, 30ns
Pulse Width Distortion (Max)
20ns
6ns
Rise / Fall Time (Typ)
12ns, 10ns
6ns, 7ns
Current - Output High, Low
2.4A, 2.2A
4A, 6A
Current - Peak Output
4.3A
4A, 6A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
13.2V ~ 33V
14.7V ~ 25V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
14-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, CSA, UL, VDE