☰
UCC5320ECDR
UCC5320ECDR
Active
Description:  DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC5320ECDR Datasheet
History Price: $2.56
In Stock: 7200
UCC5320ECDR Specification
Specification
Part No
UCC5320ECDR
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
72ns, 75ns
Pulse Width Distortion (Max)
20ns
Rise / Fall Time (Typ)
12ns, 10ns
Current - Output High, Low
2.4A, 2.2A
Current - Peak Output
4.3A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
13.2V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
CQC, CSA, UR, VDE
UCC5320ECDR Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC5320ECDR Description
Overview of Texas Instruments UCC5320ECDR

The Texas Instruments UCC5320ECDR is a high-voltage, isolated gate driver IC specifically designed for driving high-speed power MOSFETs and IGBTs in half-bridge and full-bridge power conversion applications. It integrates advanced features that enable efficient and robust switching for power electronics systems such as motor drives, industrial inverters, uninterruptible power supplies (UPS), and isolated DC-DC converters. The UCC5320ECDR belongs to TI’s family of isolated gate drivers, combining galvanic isolation and high-speed switching capability in a compact package.

Key Features

The UCC5320ECDR is designed with robustness, efficiency, and safety in mind, making it suitable for industrial and automotive applications requiring high-voltage isolation and fast switching.

* Integrated Galvanic Isolation: Provides reinforced isolation up to 2.5 kVrms, enabling safe operation in high-voltage environments and eliminating the need for bulky transformers.
* Half-Bridge Gate Driver: Supports dual MOSFET or IGBT switching with high- and low-side drive outputs.
* High Peak Output Current: Capable of sourcing and sinking up to 2.5 A peak current per output, facilitating rapid MOSFET or IGBT switching and minimizing switching losses.
* Wide Supply Voltage Range: The low-side supply operates typically from 10 V to 20 V, while the high-side floating supply supports up to 20 V.
* Undervoltage Lockout (UVLO): Protects the power devices by disabling gate drive signals if the supply voltage is insufficient.
* Dead-Time Control: Internally adjustable dead-time helps prevent cross-conduction in half-bridge configurations.
* Propagation Delay Matching: Low and matched propagation delay between high- and low-side drivers ensures synchronized switching and reduces EMI.
* Fault Protection Features: Includes DESAT (desaturation) fault detection to protect against short circuits or MOSFET/IGBT overcurrent conditions.
* Wide Operating Temperature Range: Industrial grade from -40°C to +125°C, suitable for harsh environments.
* Compact SOIC-16 Package: Provides easy PCB integration with thermal efficiency.

Electrical Specifications

* Isolation Voltage: 2.5 kVrms (reinforced isolation, tested per IEC standards).
* Supply Voltage (VCC): 10 V to 20 V.
* Output Peak Current: 2.5 A source and sink per output.
* Propagation Delay: Typical 100 ns for both rising and falling edges.
* Maximum Switching Frequency: Up to several hundred kHz, depending on the MOSFET/IGBT gate charge and thermal considerations.
* Input Signal Voltage Range: Compatible with standard logic-level signals (3.3 V and 5 V logic).
* DESAT Fault Response Time: Less than 1 µs.
* Quiescent Current: Approximately 8 mA per channel under typical operation.
* Operating Temperature: -40°C to +125°C.
* Isolation Capacitance: Approximately 2 pF, reducing capacitive coupling and noise.
* Input-to-Output Isolation Resistance: Typically >10^12 Ω.

Functional Description

The UCC5320ECDR functions as a galvanically isolated gate driver with integrated fault protection and control features designed to simplify and enhance the driving of power MOSFETs and IGBTs in half-bridge topologies. The device features an internal isolated DC-DC converter or requires an external isolated power source to provide the floating high-side supply.

The driver provides independent high- and low-side gate outputs with matched propagation delays to minimize shoot-through current during switching transitions. It features integrated dead-time control to ensure safe switching overlap.

The DESAT pin continuously monitors the power transistor's saturation voltage and immediately signals a fault condition if overcurrent or device failure occurs, shutting down the output to protect the system.

The device also includes undervoltage lockout on both high- and low-side supplies, preventing the MOSFET or IGBT from turning on under insufficient supply voltage conditions, which can cause device damage or unreliable switching.

Package and Pin Configuration

The UCC5320ECDR is housed in a 16-pin SOIC package, which is industry-standard for gate drivers and offers straightforward PCB mounting and thermal performance.

Key pins include:

* High-side and low-side gate drive outputs (HO and LO).
* High-side and low-side supply voltage pins (VB and VS for high side, VCC and GND for low side).
* Input control pins (IN, enable).
* DESAT fault detection pin.
* Ground and reference pins.
* Isolation barrier separating input and output circuits.

Typical Applications

* Motor Drives: Efficient gate driving for 3-phase inverter MOSFETs or IGBTs in industrial and automotive motor control systems.
* Industrial Inverters: Power conversion in renewable energy systems, UPS, and power supplies.
* Isolated DC-DC Converters: Safe, high-performance gate drive across isolation barriers.
* Class-D Audio Amplifiers: Driving high-speed MOSFETs in audio power stages.
* Solid-State Relays and Switches: Fast, isolated control for high-voltage switches.

Absolute Maximum Ratings

* High-Side Floating Supply Voltage (VB to VS): -0.3 V to +25 V.
* Low-Side Supply Voltage (VCC to GND): -0.3 V to +25 V.
* Gate Drive Output Voltage: Up to 25 V.
* Input Logic Voltage: -0.3 V to +7 V.
* Maximum Junction Temperature: 150°C.
* Storage Temperature Range: -65°C to +150°C.
* Isolation Voltage: Tested to 2.5 kVrms.

Operating beyond these ratings risks permanent device damage.

Design Considerations

Effective use of the UCC5320ECDR requires careful PCB layout to maintain isolation integrity and minimize parasitic inductances that could lead to voltage spikes. Placement of local decoupling capacitors near supply pins is critical to ensure stable operation and fast switching.

The DESAT detection resistor and capacitor values should be selected carefully to balance fast fault detection with noise immunity. External gate resistors can be used to tune switching speed and reduce electromagnetic interference.

Thermal management is important, especially when switching high gate charge devices at high frequencies; the SOIC package allows for adequate heat dissipation but may require additional PCB thermal design considerations.

Summary

The Texas Instruments UCC5320ECDR is a robust, isolated half-bridge gate driver that provides high peak drive currents, comprehensive fault protection, and reinforced galvanic isolation for demanding power electronics applications. Its advanced features like DESAT fault detection, matched propagation delays, and integrated undervoltage lockout make it ideal for industrial motor drives, power inverters, and isolated DC-DC converters. The device’s compact SOIC package and wide operating conditions facilitate easy integration into high-reliability systems requiring safe and efficient power transistor control.
UCC5320ECDR Compare Parts
  • UCC5320ECDR vs UCC21540DWKR
  • UCC5320ECDR vs UCC21540DWR
  • UCC5320ECDR vs UCC23511BDWY
  • UCC5320ECDR vs UCC23513QDWYQ1
  • UCC5320ECDR vs UCC23514SDWV
  • UCC5320ECDR vs UCC23514VDWV
  • UCC5320ECDR vs UCC23514MDWV
  • UCC5320ECDR vs UCC23514EDWV
  • UCC5320ECDR vs UCC23313QDWYQ1
  • UCC5320ECDR vs UCC21541DWR
  • UCC5320ECDR vs UCC5310MCDWV
  • UCC5320ECDR vs UCC5310MCD
  • UCC5320ECDR vs UCC5320SCDWV
  • UCC5320ECDR vs UCC21540DWK
  • UCC5320ECDR vs UCC21530BQDWKQ1
  • UCC5320ECDR vs UCC23513BQDWYQ1
  • UCC5320ECDR vs UCC21530BQDWKRQ1
  • UCC5320ECDR vs UCC21759QDWRQ1
  • UCC5320ECDR vs UCC21739QDWRQ1
  • UCC5320ECDR vs UCC21736QDWRQ1
  • UCC5320ECDR vs UCC21710QDWRQ1
  • UCC5320ECDR vs UCC21520AQDWQ1
  • UCC5320ECDR vs UCC5350MCDWV
  • UCC5320ECDR vs UCC21732DWR
  • UCC5320ECDR vs UCC21521ADWR
  • UCC5320ECDR vs UCC5350MCDWVR
  • UCC5320ECDR vs UCC23511QDWYQ1
  • UCC5320ECDR vs UCC23313BQDWYQ1
  • UCC5320ECDR vs UCC5350MCQDWVRQ1
  • UCC5320ECDR vs UCC21540ADWK
  • UCC5320ECDR vs UCC21755QDWRQ1
  • UCC5320ECDR vs UCC21710DWR
  • UCC5320ECDR vs UCC21737QDWRQ1
  • UCC5320ECDR vs UCC23313QDWYRQ1
  • UCC5320ECDR vs UCC5320ECD
  • UCC5320ECDR vs UCC5390SCDR
  • UCC5320ECDR vs UCC5390ECDR
  • UCC5320ECDR vs UCC5320SCDWVR
  • UCC5320ECDR vs UCC21220DR
  • UCC5320ECDR vs UCC5304DWVR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered